Mobil SHC Gear OH Series lubricants deliver superb wear protection in extreme duty and climates for mining off-highway vehicle (OHV) electric wheel motor drives. Featuring the latest in advanced Mobil SHC™ lubricants technology, Mobil SHC Gear OH Series helps enhance productivity through superb performance under severe high- and low-temperature conditions.
Proven performance for mining and quarrying equipment
Mobil SHC Gear OH Series provides powerful protection in OHV wheel motor drives subject to severe duty cycles and extreme climates. Its advanced formulation offers proven performance for major equipment builders such as Komatsu, Bucyrus (formerly Terex), Euclid-Hitachi, Letourneau, and Liebherr that utilize GE, Siemens, or Letourneau wheel motors.
Mobilgear 600 XP Series oils are formulated to stay ahead of the changing needs of gearbox technology by providing extra protection for gears, bearings and seals. They have outstanding extreme-pressure characteristics and load-carrying properties.
The Mobilgear 600 XP Series is intended for use in all types of enclosed-gear drives with circulation or splash lubrication systems. These lubricants exceed the industry requirement for bearing wear protection, providing up to 15 times the wear protection as measured by the industry standard FAG FE 8 test.
Enhance your productivity with Mobil SHC Gear synthetic industrial gear oils — next-generation technology providing superb equipment protection and oil life under extreme conditions.
Greater energy efficiency up to 3.6%
With a high viscosity index and low traction coefficient, Mobil SHC Gear significantly reduces energy consumption in many gearboxes — up to 3.6% versus conventional oil in statistically validated laboratory tests.*
Major OEMs acknowledge that Mobil SHC Gear delivers key improvements while maintaining its balanced performance.
Mobilith SHC Series greases are designed for a wide variety of extreme-temperature applications. They are used in many industries around the world because of their reputation for outstanding quality, reliability and versatility.
Wide range of grade options
Mobilith SHC Series greases are available in seven grades, varying in base oil viscosity from ISO VG 100 to 1500 and in NLGI grade from 00 to 2. This wide range provides options for excellent protection of slow speed, heavily loaded bearings as well as for reliable low temperature performance.
| Mobil Industrial Lubricants | Mobil Industrial Lubricants | Mobil Industrial Lubricants | Mobil Industrial Lubricants | |
|---|---|---|---|---|
| Product Category | Industrial Lubricants | Petroleum and Mineral Oil Products | Industrial Lubricants | Industrial Lubricants |
| Product Number | 460 | 460 | 460 | 460 |
| Product Name | Mobil SHC Gear OH Series | Mobilgear 600 XP Series | Mobil SHC Gear | Mobilith SHC Grease Series |
| Type | Fluid / Oil | Fluid / Oil | Grease / Gel | |
| Functions | Lubricant | Lubricant | Lubricant; Bearings | |
| Composition / Chemistry | Straight Oil (Non-soluble); Synthetic or Semi-synthetic | Straight Oil (Non-soluble); Petroleum or Mineral Oil | Synthetic or Semi-synthetic | Synthetic or Semi-synthetic; Lithium Complex or Soap Thickener |
| Industry Applications | Machine, Gears, Spindles, Ways and Final Drives | Machine, Gears, Spindles, Ways and Final Drives | ||
| Kinematic Viscosity | 460.0 cSt (0.0050 ft²/sec) | 460.0 cSt (0.0050 ft²/sec) | 460.0 cSt (0.0050 ft²/sec) | 460.0 cSt (0.0050 ft²/sec) |