The outstanding lubricants in the Mobil DTE PM Series are specifically designed for the high steam pressures, temperatures and machine speeds and smaller reservoir sizes common in high-output paper machines and calendars.
This series meets Voith and Metso requirements for dry-end lubrication of paper machine bearings and gear systems, as well as requirements of SKF and FAG for dry-end circulation bearings. Mobil DTE PM Series oils have proven their performance capabilities in modern high-output paper machine lubrication.
Mobil SHC Gear OH Series lubricants deliver superb wear protection in extreme duty and climates for mining off-highway vehicle (OHV) electric wheel motor drives. Featuring the latest in advanced Mobil SHC™ lubricants technology, Mobil SHC Gear OH Series helps enhance productivity through superb performance under severe high- and low-temperature conditions.
Proven performance for mining and quarrying equipment
Mobil SHC Gear OH Series provides powerful protection in OHV wheel motor drives subject to severe duty cycles and extreme climates. Its advanced formulation offers proven performance for major equipment builders such as Komatsu, Bucyrus (formerly Terex), Euclid-Hitachi, Letourneau, and Liebherr that utilize GE, Siemens, or Letourneau wheel motors.
Enhance your productivity with Mobil SHC Gear synthetic industrial gear oils — next-generation technology providing superb equipment protection and oil life under extreme conditions.
Greater energy efficiency up to 3.6%
With a high viscosity index and low traction coefficient, Mobil SHC Gear significantly reduces energy consumption in many gearboxes — up to 3.6% versus conventional oil in statistically validated laboratory tests.*
Major OEMs acknowledge that Mobil SHC Gear delivers key improvements while maintaining its balanced performance.
The mineral oil-free fluids in the Mobilcut™ 300 Series are designed for general grinding operations in which your primary requirements are high surface finish, cooling and low foam. They are carefully balanced fluids engineered to offer excellent machining and corrosion performance as well as long service life.
Mobilcut™ 350 is specially formulated for grinding and general cutting operations of ferrous materials. It is a universal product that meets the exacting demands of modern machine shops. Mobilcut™ 320 is specially formulated for grinding and light-duty machining. It helps to keep the grinding wheel free and open for maximum performance.
Mobilgear 600 XP Series oils are formulated to stay ahead of the changing needs of gearbox technology by providing extra protection for gears, bearings and seals. They have outstanding extreme-pressure characteristics and load-carrying properties.
The Mobilgear 600 XP Series is intended for use in all types of enclosed-gear drives with circulation or splash lubrication systems. These lubricants exceed the industry requirement for bearing wear protection, providing up to 15 times the wear protection as measured by the industry standard FAG FE 8 test.
Mobil SHC Cibus Series lubricants help you meet the challenges of food and beverage processing and packaging. These hydraulic, compressor, gear and bearing oils are designed to provide outstanding equipment protection, long oil life and problem-free operation.
Safety assured
Mobil SHC Cibus lubricants are NSF H1 registered and comply with Title 21 CFR 178.3570 by the Food and Drug Administration (USA) for lubricants with potential for incidental food contact. They are manufactured at ISO 22000-certified facilities that also meet the requirements of ISO 21469, helping to ensure that the highest levels of product integrity are maintained.
Mobil SHC Cibus lubricants are also suitable for Kosher and Halal food preparation for multi-faith applications and to offer processing engineers maximum flexibility during operations. They are formulated to be free of animal-derived materials and allergens from nuts, wheat or gluten.
The Mobilgrease XHP 320 Mine Series is specifically designed to meet the needs of off-highway and mining equipment that requires exceptional extreme pressure/anti-wear performance and will remain in place even in tough conditions of water spray, high sliding and high temperatures. The series was developed for outstanding performance in bucket pins, pivot pins and heavily loaded chassis components.
Mobilgrease XHP 320 Mine Series is especially suited for heavy equipment central lubrication systems requiring an NLGI 0 Grade grease and is recommended by ExxonMobil for use in central lubrication systems found on Caterpillar and other manufacturers' off-highway and mining equipment.
| Mobil Industrial Lubricants | Mobil Industrial Lubricants | Mobil Industrial Lubricants | Mobil Industrial Lubricants | Mobil Industrial Lubricants | Mobil Industrial Lubricants | Mobil Industrial Lubricants | |
|---|---|---|---|---|---|---|---|
| Product Category | Industrial Lubricants | Industrial Lubricants | Industrial Lubricants | Synthetic Oils, Greases, and Lubricants | Petroleum and Mineral Oil Products | Industrial Lubricants | Industrial Lubricants |
| Product Number | 320 | 320 | 320 | 320 | 320 | 320 | 320 |
| Product Name | Mobil DTE PM Series | Mobil SHC Gear OH Series | Mobil SHC Gear | Mobilcut 300 Series | Mobilgear 600 XP Series | Mobil SHC Cibus Series | Mobilgrease XHP 320 Mine Series |
| Type | Fluid / Oil | Fluid / Oil | Fluid / Oil | Fluid / Oil | Grease / Gel | ||
| Functions | Lubricant; Bearings; Corrosion Inhibiting or Rust Preventative | Lubricant | Lubricant | Lubricant; Bearings; Compressors | Lubricant; Bearings; Corrosion Inhibiting or Rust Preventative | ||
| Composition / Chemistry | Straight Oil (Non-soluble) | Straight Oil (Non-soluble); Synthetic or Semi-synthetic | Synthetic or Semi-synthetic | Synthetic or Semi-synthetic; Water Soluble / Emulsion | Straight Oil (Non-soluble); Petroleum or Mineral Oil | Synthetic or Semi-synthetic | Synthetic or Semi-synthetic; Lithium Complex or Soap Thickener; Molybdenum or Metal Sulphide |
| Industry Applications | Machine, Gears, Spindles, Ways and Final Drives | Machine, Gears, Spindles, Ways and Final Drives | Machine, Gears, Spindles, Ways and Final Drives | Food Contact Approved; Machine, Gears, Spindles, Ways and Final Drives | Machine, Gears, Spindles, Ways and Final Drives | ||
| Grade / Approvals | ISO 320 | NLGI 0 |