Mobil Industrial Lubricants Mobil SHC Polyrex™ Series 222

Description
Mobil SHC Polyrex™ greases are specifically formulated to help improve your productivity by solving high-temperature lubrication problems in both general industry and food processing applications. They are designed to offer high-temperature performance, excellent water resistance and balanced wear. Safety assured All Mobil SHC Polyrex greases are NSF H1 registered and comply with Title 21 CFR 178.3570 by the Food and Drug Administration (USA) for lubricants with incidental food contact. They meet the requirements of Kosher, and are manufactured at ISO 22000-certified facilities that also meet the requirements of ISO 21469, helping to ensure that the highest levels of product integrity are maintained.
Description
Mobil SHC Polyrex™ greases are specifically formulated to help improve your productivity by solving high-temperature lubrication problems in both general industry and food processing applications. They are designed to offer high-temperature performance, excellent water resistance and balanced wear. Safety assured All Mobil SHC Polyrex greases are NSF H1 registered and comply with Title 21 CFR 178.3570 by the Food and Drug Administration (USA) for lubricants with incidental food contact. They meet the requirements of Kosher, and are manufactured at ISO 22000-certified facilities that also meet the requirements of ISO 21469, helping to ensure that the highest levels of product integrity are maintained.

Suppliers

Company
Product
Description
Supplier Links
Mobil SHC Polyrex™ Series - 222 - Mobil Industrial Lubricants
Fairfax, VA, USA
Mobil SHC Polyrex™ Series
222
Mobil SHC Polyrex™ Series 222
Mobil SHC Polyrex™ greases are specifically formulated to help improve your productivity by solving high-temperature lubrication problems in both general industry and food processing applications. They are designed to offer high-temperature performance, excellent water resistance and balanced wear. Safety assured All Mobil SHC Polyrex greases are NSF H1 registered and comply with Title 21 CFR 178.3570 by the Food and Drug Administration (USA) for lubricants with incidental food contact. They meet the requirements of Kosher, and are manufactured at ISO 22000-certified facilities that also meet the requirements of ISO 21469, helping to ensure that the highest levels of product integrity are maintained.

Mobil SHC Polyrex™ greases are specifically formulated to help improve your productivity by solving high-temperature lubrication problems in both general industry and food processing applications. They are designed to offer high-temperature performance, excellent water resistance and balanced wear.

Safety assured
All Mobil SHC Polyrex greases are NSF H1 registered and comply with Title 21 CFR 178.3570 by the Food and Drug Administration (USA) for lubricants with incidental food contact. They meet the requirements of Kosher, and are manufactured at ISO 22000-certified facilities that also meet the requirements of ISO 21469, helping to ensure that the highest levels of product integrity are maintained.

Supplier's Site
Mobilcut™ 200 Series - 222 - Mobil Industrial Lubricants
Fairfax, VA, USA
Mobilcut™ 200 Series
222
Mobilcut™ 200 Series 222
The water-soluble fluids in the Mobilcut 200 Series are formulated from high-quality base oils, emulsifiers and additives to provide excellent performance in moderate- and heavy-duty machining operations on ferrous and non-ferrous materials. Engineered to be suitable for a wide range of water qualities, the Mobilcut 200 Series has earned a reputation for outstanding performance.

The water-soluble fluids in the Mobilcut 200 Series are formulated from high-quality base oils, emulsifiers and additives to provide excellent performance in moderate- and heavy-duty machining operations on ferrous and non-ferrous materials.

Engineered to be suitable for a wide range of water qualities, the Mobilcut 200 Series has earned a reputation for outstanding performance.

Supplier's Site

Technical Specifications

  Mobil Industrial Lubricants Mobil Industrial Lubricants
Product Category Industrial Lubricants Synthetic Oils, Greases, and Lubricants
Product Number 222 222
Product Name Mobil SHC Polyrex™ Series Mobilcut™ 200 Series
Type Grease / Gel
Functions Lubricant; Bearings
Composition / Chemistry Synthetic or Semi-synthetic Synthetic or Semi-synthetic; Water Soluble / Emulsion
Industry Applications Food Contact Approved
Grade / Approvals NLGI 2
Unlock Full Specs
to access all available technical data