Enhance your productivity with Mobil SHC Gear synthetic industrial gear oils — next-generation technology providing superb equipment protection and oil life under extreme conditions.
Greater energy efficiency up to 3.6%
With a high viscosity index and low traction coefficient, Mobil SHC Gear significantly reduces energy consumption in many gearboxes — up to 3.6% versus conventional oil in statistically validated laboratory tests.*
Major OEMs acknowledge that Mobil SHC Gear delivers key improvements while maintaining its balanced performance.
The outstanding lubricants in the Mobil DTE PM Series are specifically designed for the high steam pressures, temperatures and machine speeds and smaller reservoir sizes common in high-output paper machines and calendars.
This series meets Voith and Metso requirements for dry-end lubrication of paper machine bearings and gear systems, as well as requirements of SKF and FAG for dry-end circulation bearings. Mobil DTE PM Series oils have proven their performance capabilities in modern high-output paper machine lubrication.
Mobilgear 600 XP Series oils are formulated to stay ahead of the changing needs of gearbox technology by providing extra protection for gears, bearings and seals. They have outstanding extreme-pressure characteristics and load-carrying properties.
The Mobilgear 600 XP Series is intended for use in all types of enclosed-gear drives with circulation or splash lubrication systems. These lubricants exceed the industry requirement for bearing wear protection, providing up to 15 times the wear protection as measured by the industry standard FAG FE 8 test.
Mobil SHC Cibus Series lubricants help you meet the challenges of food and beverage processing and packaging. These hydraulic, compressor, gear and bearing oils are designed to provide outstanding equipment protection, long oil life and problem-free operation.
Safety assured
Mobil SHC Cibus lubricants are NSF H1 registered and comply with Title 21 CFR 178.3570 by the Food and Drug Administration (USA) for lubricants with potential for incidental food contact. They are manufactured at ISO 22000-certified facilities that also meet the requirements of ISO 21469, helping to ensure that the highest levels of product integrity are maintained.
Mobil SHC Cibus lubricants are also suitable for Kosher and Halal food preparation for multi-faith applications and to offer processing engineers maximum flexibility during operations. They are formulated to be free of animal-derived materials and allergens from nuts, wheat or gluten.
| Mobil Industrial Lubricants | Mobil Industrial Lubricants | Mobil Industrial Lubricants | Mobil Industrial Lubricants | |
|---|---|---|---|---|
| Product Category | Industrial Lubricants | Industrial Lubricants | Petroleum and Mineral Oil Products | Industrial Lubricants |
| Product Number | 150 | 150 | 150 | 150 |
| Product Name | Mobil SHC Gear | Mobil DTE PM Series | Mobilgear 600 XP Series | Mobil SHC Cibus Series |
| Type | Fluid / Oil | Fluid / Oil | Fluid / Oil | |
| Functions | Lubricant | Lubricant; Bearings; Corrosion Inhibiting or Rust Preventative | Lubricant; Bearings; Compressors | |
| Composition / Chemistry | Synthetic or Semi-synthetic | Straight Oil (Non-soluble) | Straight Oil (Non-soluble); Petroleum or Mineral Oil | Synthetic or Semi-synthetic |
| Industry Applications | Machine, Gears, Spindles, Ways and Final Drives | Machine, Gears, Spindles, Ways and Final Drives | Food Contact Approved; Machine, Gears, Spindles, Ways and Final Drives | |
| Kinematic Viscosity | 150.0 cSt (0.0016 ft²/sec) | 150.0 cSt (0.0016 ft²/sec) | 150.0 cSt (0.0016 ft²/sec) | 162.0 cSt (0.0017 ft²/sec) |