Mobilith SHC Series greases are designed for a wide variety of extreme-temperature applications. They are used in many industries around the world because of their reputation for outstanding quality, reliability and versatility.
Wide range of grade options
Mobilith SHC Series greases are available in seven grades, varying in base oil viscosity from ISO VG 100 to 1500 and in NLGI grade from 00 to 2. This wide range provides options for excellent protection of slow speed, heavily loaded bearings as well as for reliable low temperature performance.
| Mobil Industrial Lubricants | |
|---|---|
| Product Category | Industrial Lubricants |
| Product Number | 1000 Special |
| Product Name | Mobilith SHC Grease Series |
| Type | Grease / Gel |
| Functions | Lubricant; Bearings |
| Composition / Chemistry | Synthetic or Semi-synthetic; Lithium Complex or Soap Thickener |
| Features | Extreme Pressure or Chemically Active; Extreme Temperature Applications |