Mobil Industrial Lubricants Mobilux™ EP Series 0

Description
Mobilux EP 0, 1, 2, 3, 460, 004 and 023 products are a high performance family of five general-purpose industrial greases and two special-duty semi-fluid greases. These lithium hydroxystearate greases are formulated to provide extra protection against wear, rusting and water washout. They are available in NLGI grades ranging from 00 to 3, with base oil viscosities ISO VG 150, 320 and 460. Mobilux EP 0, 1, 2, 3 and 460 greases are recommended for most types of industrial applications including heavy-duty applications where high unit pressures or shock loads are present. These greases provide excellent protection against rust and corrosion and resist water wash-out which makes them particularly suitable for equipment where moist or wet conditions are common. Mobilux EP 0 and 1 are suitable for centralised systems. Mobilux EP 2 and 3 are general-purpose greases and Mobilux EP 460 is used in heavy-duty applications such as the wet ends of paper machines. The recommended operating temperature range is from -20ºC to 130ºC (0ºC to 130ºC for Mobilux EP 460) but they may be used at higher temperatures if the lubrication frequency is increased accordingly. Mobilux EP 004 and Mobilux EP 023 are particularly suitable for the lubrication of enclosed gears and bearings in poorly sealed gear cases they can also be used in many other industrial applications where conventional gear oils cannot be retained in gear cases, chain cases, etc. because of leakage due to worn or missing seals. The recommended operating temperature range is -25 to 120ºC for Mobilux EP 004 and -15 to 120ºC for Mobilux EP 023.
Description
Mobilux EP 0, 1, 2, 3, 460, 004 and 023 products are a high performance family of five general-purpose industrial greases and two special-duty semi-fluid greases. These lithium hydroxystearate greases are formulated to provide extra protection against wear, rusting and water washout. They are available in NLGI grades ranging from 00 to 3, with base oil viscosities ISO VG 150, 320 and 460. Mobilux EP 0, 1, 2, 3 and 460 greases are recommended for most types of industrial applications including heavy-duty applications where high unit pressures or shock loads are present. These greases provide excellent protection against rust and corrosion and resist water wash-out which makes them particularly suitable for equipment where moist or wet conditions are common. Mobilux EP 0 and 1 are suitable for centralised systems. Mobilux EP 2 and 3 are general-purpose greases and Mobilux EP 460 is used in heavy-duty applications such as the wet ends of paper machines. The recommended operating temperature range is from -20ºC to 130ºC (0ºC to 130ºC for Mobilux EP 460) but they may be used at higher temperatures if the lubrication frequency is increased accordingly. Mobilux EP 004 and Mobilux EP 023 are particularly suitable for the lubrication of enclosed gears and bearings in poorly sealed gear cases they can also be used in many other industrial applications where conventional gear oils cannot be retained in gear cases, chain cases, etc. because of leakage due to worn or missing seals. The recommended operating temperature range is -25 to 120ºC for Mobilux EP 004 and -15 to 120ºC for Mobilux EP 023.

Suppliers

Company
Product
Description
Supplier Links
Mobilux™ EP Series - 0 - Mobil Industrial Lubricants
Fairfax, VA, USA
Mobilux™ EP Series
0
Mobilux™ EP Series 0
Mobilux EP 0, 1, 2, 3, 460, 004 and 023 products are a high performance family of five general-purpose industrial greases and two special-duty semi-fluid greases. These lithium hydroxystearate greases are formulated to provide extra protection against wear, rusting and water washout. They are available in NLGI grades ranging from 00 to 3, with base oil viscosities ISO VG 150, 320 and 460. Mobilux EP 0, 1, 2, 3 and 460 greases are recommended for most types of industrial applications including heavy-duty applications where high unit pressures or shock loads are present. These greases provide excellent protection against rust and corrosion and resist water wash-out which makes them particularly suitable for equipment where moist or wet conditions are common. Mobilux EP 0 and 1 are suitable for centralised systems. Mobilux EP 2 and 3 are general-purpose greases and Mobilux EP 460 is used in heavy-duty applications such as the wet ends of paper machines. The recommended operating temperature range is from -20ºC to 130ºC (0ºC to 130ºC for Mobilux EP 460) but they may be used at higher temperatures if the lubrication frequency is increased accordingly. Mobilux EP 004 and Mobilux EP 023 are particularly suitable for the lubrication of enclosed gears and bearings in poorly sealed gear cases they can also be used in many other industrial applications where conventional gear oils cannot be retained in gear cases, chain cases, etc. because of leakage due to worn or missing seals. The recommended operating temperature range is -25 to 120ºC for Mobilux EP 004 and -15 to 120ºC for Mobilux EP 023.

Mobilux EP 0, 1, 2, 3, 460, 004 and 023 products are a high performance family of five general-purpose industrial greases and two special-duty semi-fluid greases. These lithium hydroxystearate greases are formulated to provide extra protection against wear, rusting and water washout. They are available in NLGI grades ranging from 00 to 3, with base oil viscosities ISO VG 150, 320 and 460.

Mobilux EP 0, 1, 2, 3 and 460 greases are recommended for most types of industrial applications including heavy-duty applications where high unit pressures or shock loads are present. These greases provide excellent protection against rust and corrosion and resist water wash-out which makes them particularly suitable for equipment where moist or wet conditions are common. Mobilux EP 0 and 1 are suitable for centralised systems. Mobilux EP 2 and 3 are general-purpose greases and Mobilux EP 460 is used in heavy-duty applications such as the wet ends of paper machines. The recommended operating temperature range is from -20ºC to 130ºC (0ºC to 130ºC for Mobilux EP 460) but they may be used at higher temperatures if the lubrication frequency is increased accordingly.

Mobilux EP 004 and Mobilux EP 023 are particularly suitable for the lubrication of enclosed gears and bearings in poorly sealed gear cases they can also be used in many other industrial applications where conventional gear oils cannot be retained in gear cases, chain cases, etc. because of leakage due to worn or missing seals. The recommended operating temperature range is -25 to 120ºC for Mobilux EP 004 and -15 to 120ºC for Mobilux EP 023.

Supplier's Site

Technical Specifications

  Mobil Industrial Lubricants
Product Category Industrial Lubricants
Product Number 0
Product Name Mobilux™ EP Series
Type Grease / Gel
Functions Lubricant; Bearings; Corrosion Inhibiting or Rust Preventative
Composition / Chemistry Straight Oil (Non-soluble); Lithium Complex or Soap Thickener
Industry Applications Machine, Gears, Spindles, Ways and Final Drives
Unlock Full Specs
to access all available technical data