ROTARY SWITCH, 8P, FLAT TYPE, PI
| DigiKey | |
|---|---|
| Product Category | DIP Switches |
| Product Number | 5916-ERD108CSZ-ND |
| Product Name | DIP Switches |
| Actuator Specifications | Slide Actuator(s) |
| Pole and Throw Specifications | Other Type (Special Application) |
| Other Pole and Throw | BCD Complement |
| Terminal Type | Other Terminal Type |
| Other Terminal Type | Through Hole |