EFL 1608 - 68N -- EFL SERIES
Excel Cell Electronic USA Corp.
EFL Series
EFL 1608 - 68N
Technical Specifications
|
Product Category
|
Chip Inductors |
|
Product Number
|
EFL 1608 - 68N |
|
Product Name
|
EFL Series |
|
Technology
|
Multilayer
|
|
Core Material
|
Ferrite
|
|
Application
|
General Purpose
|
|
Standards and Certifications
|
RoHS (optional feature)
|
|
Inductance Range
|
0.0680 microH
|
Unlock Full Specs
to access all available technical data
Similar Products
Inductance Range
0.0120 microH
DCR
0.5000 ohms
Rated DC Current
400 milliamps
View Details
Core Material
Ceramic
Standards and Certifications
RoHS
Inductance Range
0.0100 microH
View Details
KOA Speer Electronics, Inc.
Standards and Certifications
RoHS
Inductance Range
0.0330 microH
DCR
0.2200 ohms
View Details
2 suppliers
Excel Cell Electronic USA Corp.
Technology
Multilayer
Core Material
Ferrite
Application
General Purpose
View Details