| Excel Cell Electronic USA Corp. | |
|---|---|
| Product Category | DIP Switches |
| Product Number | EDS501 |
| Product Name | EDG Series |
| Actuator Specifications | Slide Actuator(s) |
| Number of Positions Available | 1 |
| Switch Configuration | Normally Open (NO) |
| Pole and Throw Specifications | Other Type (Special Application) |
| Other Pole and Throw | 4PST |