- Trained on our vast library of engineering resources.

Quantic Wenzel Premium 100 MHz-SC Sprinter Crystal Oscillator 501-04517d

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Premium 100 MHz-SC Sprinter Crystal Oscillator - 501-04517d - Quantic Wenzel
Austin, TX, United States
Premium 100 MHz-SC Sprinter Crystal Oscillator
501-04517d
Premium 100 MHz-SC Sprinter Crystal Oscillator 501-04517d
The Sprinter oscillators are general purpose OCXOs with a fixed output frequency between 25 MHz and 130 MHz, which offer excellent overall performance at a modest cost. They provide good frequency stability over temperature and phase noise floor performance to -167 dBc/Hz. Connector options include PCB mount with solder pins on the base or SMA(f) connector and solder pins on the side. A low noise voltage regulator is included to minimize power supply line related spurious signals. Please contact technical staff to discuss custom requirements.

The Sprinter oscillators are general purpose OCXOs with a fixed output frequency between 25 MHz and 130 MHz, which offer excellent overall performance at a modest cost. They provide good frequency stability over temperature and phase noise floor performance to -167 dBc/Hz. Connector options include PCB mount with solder pins on the base or SMA(f) connector and solder pins on the side. A low noise voltage regulator is included to minimize power supply line related spurious signals. Please contact technical staff to discuss custom requirements.

Supplier's Site Datasheet

Technical Specifications

  Quantic Wenzel
Product Category Oscillators
Product Number 501-04517d
Product Name Premium 100 MHz-SC Sprinter Crystal Oscillator
Oscillator Type OCXO
Unlock Full Specs
to access all available technical data

Similar Products

100 MHz-SC L.O. ULN Series Crystal Oscillator - 501-27585-51 - Quantic Wenzel
Specs
Oscillator Type OCXO
Frequency 100 MHz
View Details
5 MHz-SC Streamline Crystal Oscillator - 501-27500-16 - Quantic Wenzel
Specs
Oscillator Type OCXO
Frequency 5 MHz
View Details
Premium 100 MHz-SC Phase Lock Citrine Crystal Oscillator - 501-26229 - Quantic Wenzel
Specs
Oscillator Type PLO
Frequency 100 MHz
View Details