Eteily Technologies India Pvt. Ltd. 5.8GHz ISM Band Chip Antenna ET-58G-ISMCBA

Description
A 5.8GHz ISM Band Chip Antenna is a compact and efficient antenna designed to operate within the 5.8 GHz frequency range, which is part of the Industrial, Scientific, and Medical (ISM) Band. The ISM Band is reserved internationally for non-commercial use, such as wireless communication, industrial equipment, and scientific devices. The 5.8 GHz frequency, specifically, is commonly used in Wi-Fi applications, Bluetooth, remote sensing, and wireless audio and video transmission. Key features of a 5.8GHz ISM Band Chip Antenna include: Compact Design: The chip antenna is typically small and lightweight, making it ideal for integration into space-constrained electronic devices. High Efficiency: Designed for optimal performance at the 5.8 GHz frequency, the antenna provides reliable signal reception and transmission, ensuring minimal loss and stable communication. Wide Application Range: It is used in wireless communication devices such as routers, drones, IoT devices, remote control systems, and wireless cameras that operate in the 5.8 GHz ISM band. Durability: These antennas are designed to withstand environmental factors and physical stress, making them suitable for both indoor and outdoor use. Easy Integration: Typically surface-mountable (SMT), chip antennas are designed to be easily integrated into printed circuit boards (PCBs), simplifying the manufacturing process. Frequency Band: Operates specifically at 5.8 GHz, ensuring compatibility with devices using this frequency within the ISM spectrum. This type of antenna is especially beneficial for applications that require short-range, low-power wireless communication systems in a frequency band that is globally available for unlicensed use. Why Choose Eteily? Eteily offers top-quality ISM Band Antennas and 5.8 GHz Wireless Antennas that are designed to meet the needs of a wide range of applications, including wireless communication, IoT devices, and remote control systems. Our Chip Antennas and 5.8 GHz Wi-Fi Antennas deliver excellent performance in the 5.8 GHz Frequency Band, ensuring reliable connectivity for short-range wireless communication. We specialize in Surface Mount Antennas (SMA) that are easy to integrate into your products. Whether you're based in the USA, Canada, UK, Germany, France, Japan, or South Korea, or you're a manufacturer in Australia, New Zealand, Sweden, Norway, or Denmark, Eteily provides the highest-quality solutions for your wireless needs. Trust Eteily for durable, efficient, and cost-effective 5.8 GHz Antennas that help you stay connected with confidence. "Get Your 5.8 GHz Antenna Today!"
Request a Quote
Description
A 5.8GHz ISM Band Chip Antenna is a compact and efficient antenna designed to operate within the 5.8 GHz frequency range, which is part of the Industrial, Scientific, and Medical (ISM) Band. The ISM Band is reserved internationally for non-commercial use, such as wireless communication, industrial equipment, and scientific devices. The 5.8 GHz frequency, specifically, is commonly used in Wi-Fi applications, Bluetooth, remote sensing, and wireless audio and video transmission. Key features of a 5.8GHz ISM Band Chip Antenna include: Compact Design: The chip antenna is typically small and lightweight, making it ideal for integration into space-constrained electronic devices. High Efficiency: Designed for optimal performance at the 5.8 GHz frequency, the antenna provides reliable signal reception and transmission, ensuring minimal loss and stable communication. Wide Application Range: It is used in wireless communication devices such as routers, drones, IoT devices, remote control systems, and wireless cameras that operate in the 5.8 GHz ISM band. Durability: These antennas are designed to withstand environmental factors and physical stress, making them suitable for both indoor and outdoor use. Easy Integration: Typically surface-mountable (SMT), chip antennas are designed to be easily integrated into printed circuit boards (PCBs), simplifying the manufacturing process. Frequency Band: Operates specifically at 5.8 GHz, ensuring compatibility with devices using this frequency within the ISM spectrum. This type of antenna is especially beneficial for applications that require short-range, low-power wireless communication systems in a frequency band that is globally available for unlicensed use. Why Choose Eteily? Eteily offers top-quality ISM Band Antennas and 5.8 GHz Wireless Antennas that are designed to meet the needs of a wide range of applications, including wireless communication, IoT devices, and remote control systems. Our Chip Antennas and 5.8 GHz Wi-Fi Antennas deliver excellent performance in the 5.8 GHz Frequency Band, ensuring reliable connectivity for short-range wireless communication. We specialize in Surface Mount Antennas (SMA) that are easy to integrate into your products. Whether you're based in the USA, Canada, UK, Germany, France, Japan, or South Korea, or you're a manufacturer in Australia, New Zealand, Sweden, Norway, or Denmark, Eteily provides the highest-quality solutions for your wireless needs. Trust Eteily for durable, efficient, and cost-effective 5.8 GHz Antennas that help you stay connected with confidence. "Get Your 5.8 GHz Antenna Today!"
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5.8GHz ISM Band Chip Antenna - ET-58G-ISMCBA - Eteily Technologies India Pvt. Ltd.
Bhopal, India
5.8GHz ISM Band Chip Antenna
ET-58G-ISMCBA
5.8GHz ISM Band Chip Antenna ET-58G-ISMCBA
A 5.8GHz ISM Band Chip Antenna is a compact and efficient antenna designed to operate within the 5.8 GHz frequency range, which is part of the Industrial, Scientific, and Medical (ISM) Band. The ISM Band is reserved internationally for non-commercial use, such as wireless communication, industrial equipment, and scientific devices. The 5.8 GHz frequency, specifically, is commonly used in Wi-Fi applications, Bluetooth, remote sensing, and wireless audio and video transmission. Key features of a 5.8GHz ISM Band Chip Antenna include: Compact Design: The chip antenna is typically small and lightweight, making it ideal for integration into space-constrained electronic devices. High Efficiency: Designed for optimal performance at the 5.8 GHz frequency, the antenna provides reliable signal reception and transmission, ensuring minimal loss and stable communication. Wide Application Range: It is used in wireless communication devices such as routers, drones, IoT devices, remote control systems, and wireless cameras that operate in the 5.8 GHz ISM band. Durability: These antennas are designed to withstand environmental factors and physical stress, making them suitable for both indoor and outdoor use. Easy Integration: Typically surface-mountable (SMT), chip antennas are designed to be easily integrated into printed circuit boards (PCBs), simplifying the manufacturing process. Frequency Band: Operates specifically at 5.8 GHz, ensuring compatibility with devices using this frequency within the ISM spectrum. This type of antenna is especially beneficial for applications that require short-range, low-power wireless communication systems in a frequency band that is globally available for unlicensed use. Why Choose Eteily? Eteily offers top-quality ISM Band Antennas and 5.8 GHz Wireless Antennas that are designed to meet the needs of a wide range of applications, including wireless communication, IoT devices, and remote control systems. Our Chip Antennas and 5.8 GHz Wi-Fi Antennas deliver excellent performance in the 5.8 GHz Frequency Band, ensuring reliable connectivity for short-range wireless communication. We specialize in Surface Mount Antennas (SMA) that are easy to integrate into your products. Whether you're based in the USA, Canada, UK, Germany, France, Japan, or South Korea, or you're a manufacturer in Australia, New Zealand, Sweden, Norway, or Denmark, Eteily provides the highest-quality solutions for your wireless needs. Trust Eteily for durable, efficient, and cost-effective 5.8 GHz Antennas that help you stay connected with confidence. "Get Your 5.8 GHz Antenna Today!"

A 5.8GHz ISM Band Chip Antenna is a compact and efficient antenna designed to operate within the 5.8 GHz frequency range, which is part of the Industrial, Scientific, and Medical (ISM) Band. The ISM Band is reserved internationally for non-commercial use, such as wireless communication, industrial equipment, and scientific devices. The 5.8 GHz frequency, specifically, is commonly used in Wi-Fi applications, Bluetooth, remote sensing, and wireless audio and video transmission.

Key features of a 5.8GHz ISM Band Chip Antenna include:

  1. Compact Design: The chip antenna is typically small and lightweight, making it ideal for integration into space-constrained electronic devices.
  2. High Efficiency: Designed for optimal performance at the 5.8 GHz frequency, the antenna provides reliable signal reception and transmission, ensuring minimal loss and stable communication.
  3. Wide Application Range: It is used in wireless communication devices such as routers, drones, IoT devices, remote control systems, and wireless cameras that operate in the 5.8 GHz ISM band.
  4. Durability: These antennas are designed to withstand environmental factors and physical stress, making them suitable for both indoor and outdoor use.
  5. Easy Integration: Typically surface-mountable (SMT), chip antennas are designed to be easily integrated into printed circuit boards (PCBs), simplifying the manufacturing process.
  6. Frequency Band: Operates specifically at 5.8 GHz, ensuring compatibility with devices using this frequency within the ISM spectrum.

This type of antenna is especially beneficial for applications that require short-range, low-power wireless communication systems in a frequency band that is globally available for unlicensed use.

Why Choose Eteily?

Eteily offers top-quality ISM Band Antennas and 5.8 GHz Wireless Antennas that are designed to meet the needs of a wide range of applications, including wireless communication, IoT devices, and remote control systems. Our Chip Antennas and 5.8 GHz Wi-Fi Antennas deliver excellent performance in the 5.8 GHz Frequency Band, ensuring reliable connectivity for short-range wireless communication. We specialize in Surface Mount Antennas (SMA) that are easy to integrate into your products. Whether you're based in the USA, Canada, UK, Germany, France, Japan, or South Korea, or you're a manufacturer in Australia, New Zealand, Sweden, Norway, or Denmark, Eteily provides the highest-quality solutions for your wireless needs. Trust Eteily for durable, efficient, and cost-effective 5.8 GHz Antennas that help you stay connected with confidence.

"Get Your 5.8 GHz Antenna Today!"

Supplier's Site

Technical Specifications

  Eteily Technologies India Pvt. Ltd.
Product Category Antennas
Product Number ET-58G-ISMCBA
Product Name 5.8GHz ISM Band Chip Antenna
Form Factor / Mounting Internal
Unlock Full Specs
to access all available technical data

Similar Products

GSM 3dBi Helical R/A Spring Antenna - ET-GSCARA-SH - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 824.0 to 1990.0 MHz
Gain 2 dB
View Details
2.4GHz 9dBi Rubber Magnetic Antenna With RG174 Cable (L-3Mtr) + RP SMA Male St. Connector - ET-WI9RM-1L3-SMRS - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain 9 dB
Form Factor / Mounting External
View Details
GPS L1 Passive Ceramic Patch Antenna (8x8x4mm) - ET-GPL1-84 - Eteily Technologies India Pvt. Ltd.
Specs
Applications GPS
Polarization Right Hand Circular
Primary Frequency Range 1575.4 MHz
View Details
868MHz 5dBi Adhesive Sticker Antenna With RG174 Cable (L-3Mtr) + SMA Male St. Connector - ET-8685S-1L3-SMS - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 864.0 to 868.0 MHz
Gain 5 dB
Form Factor / Mounting External
View Details