Essentra Components Quick Release Pins Receptacles PR8X----RND--70

Description
Our Pin Receptacle range has three different styles to choose from; Circle, Diamond and Oval Pin Receptacles. They feature a large flange, and allow for a blind hole to accommodate our standard Quick-Release Pins. When your ball lock pin does not have a surface to lock against, these receptacles can be used as a permanent mating hole. The receptacle mounting hole size is 6-32, except when 1/2 inch, the diameter is 10-32. The Pin Receptacles are made of Stainless Steel that offers a low maintenance, easy to clean and generally more hygienic option compared to Low Carbon Steel. The Stainless Steel is highly recyclable and provides excellent corrosion resistance for applications that might involve a salt environment.
Description
Our Pin Receptacle range has three different styles to choose from; Circle, Diamond and Oval Pin Receptacles. They feature a large flange, and allow for a blind hole to accommodate our standard Quick-Release Pins. When your ball lock pin does not have a surface to lock against, these receptacles can be used as a permanent mating hole. The receptacle mounting hole size is 6-32, except when 1/2 inch, the diameter is 10-32. The Pin Receptacles are made of Stainless Steel that offers a low maintenance, easy to clean and generally more hygienic option compared to Low Carbon Steel. The Stainless Steel is highly recyclable and provides excellent corrosion resistance for applications that might involve a salt environment.

Suppliers

Company
Product
Description
Supplier Links
Quick Release Pins Receptacles - PR8X----RND--70 - Essentra Components
Erie, PA, USA
Quick Release Pins Receptacles
PR8X----RND--70
Quick Release Pins Receptacles PR8X----RND--70
Our Pin Receptacle range has three different styles to choose from; Circle, Diamond and Oval Pin Receptacles. They feature a large flange, and allow for a blind hole to accommodate our standard Quick-Release Pins. When your ball lock pin does not have a surface to lock against, these receptacles can be used as a permanent mating hole. The receptacle mounting hole size is 6-32, except when 1/2 inch, the diameter is 10-32. The Pin Receptacles are made of Stainless Steel that offers a low maintenance, easy to clean and generally more hygienic option compared to Low Carbon Steel. The Stainless Steel is highly recyclable and provides excellent corrosion resistance for applications that might involve a salt environment.

Our Pin Receptacle range has three different styles to choose from; Circle, Diamond and Oval Pin Receptacles. They feature a large flange, and allow for a blind hole to accommodate our standard Quick-Release Pins.

When your ball lock pin does not have a surface to lock against, these receptacles can be used as a permanent mating hole. The receptacle mounting hole size is 6-32, except when 1/2 inch, the diameter is 10-32.

The Pin Receptacles are made of Stainless Steel that offers a low maintenance, easy to clean and generally more hygienic option compared to Low Carbon Steel. The Stainless Steel is highly recyclable and provides excellent corrosion resistance for applications that might involve a salt environment.

Supplier's Site

Technical Specifications

  Essentra Components
Product Category Quick Release Pin Receptacles and Receiver Caps
Product Number PR8X----RND--70
Product Name Quick Release Pins Receptacles
Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Threaded Body Receptacles For Ball Lock Pins -  - Fairlane Products, Inc.
Specs
Type Receptacle
Receptacle Type Thread-In
Pin Diameter Use 0.1969 to 0.6299 inch (5 to 16 mm)
View Details
One-touch detachable device - SR14 - TOK America, Inc.
Specs
Pin Diameter Use 0.2756 inch (7 mm)
Receptacle Outside Diameter 0.6299 inch (16 mm)
Overall Length 1.54 inch (39.08 mm)
View Details
Quick Release Pins Receptacles - PR5X----RND--70 - Essentra Components
Specs
Type Receptacle
Receptacle Type Flanged
Flange Shape Round
View Details
Receptacles & End Caps -  - Fairlane Products, Inc.
Fairlane Products, Inc.
Specs
Type Receptacle; Receiver Cap
Receptacle Type Flanged; Thread-In
Receiver Cap Type Plain End; Tapped End
View Details