EspriJET IJ-Resin Dispersions (water based urethane dispersion)
clear glossy and matte grades available
self and externally crosslinkable
self dye and pigment fixable
alcohol and water reducible
solvent inkjet grades available EspriJET GSP Photopaper Series (swellable polymer type)
off - machine coating applications
glossy finish
swellable polymer type
universal ink performance EspriJET MP Series (microporous)
glossy and satin
instant dry
universal ink performance
low coatweight primer; one - pass EspriJET TC Premium Matte/ Fine Art Series
off-machine coating applications
waterfast
improved color gamut/density
low coatweight EspriJET PS Paper Sizing Matte Series
size press applications
waterfast
improved color gamut/density
internal to paper substrate
Custom Polymer Synthesis of Ink Jet Materials is Available
ALKOX®: Polyethylene Oxide
High purity
Silica free
Water absorbing
Cross linkable
Hot melt extrudable
Nonionic
Non dusting
Residual Amine free
Uniform particle size
ALKOX® L Series: Low Molecular Weight Polyethylene Oxide
Supertight molecular weight distribution
Polydispersity ~ 1.3
Higher melting point than tradition polyethylene oxides
ALKOX® EP Series: Ethylene Oxide-Propylene Oxide Copolymer
Flexible, elastomeric
Alcohol tolerant; soluble in polar organic solvents
Hot melt extrudable
JetSORB 2000: Swellable Acrylic Polymer
Superabsorbent coatable polymer
Self crosslinking for waterfastness
Anionic
POLYURETHANE BINDERS PASCOL JK-831N: Polycarbonate type (high film strength)
Urethane
High print densities with K3/UltraChrome
Water soluble
Non-ionic polyurethane dispersion
CATIONIC POLYMERS PULSET JK-173: High solids Polyamine type
PPC
Weakly acidic
Multipurpose paper; PVA compatible
Uncoated paper
PULSET JK-501: Amphoteric Allyl type
Weakly acidic
Dispersible with silica
For film and canvas
PULSET JK-505: High cationic charge Polyamine type
Highest cationic
Weakly acidic
For uncoated and matte paper
PULSET JK-515: Low Molecular weight DADMAC Homopolymer type
Weakly acidic
Water soluble
Cationic
High optical density and smear resistance with simultaneous water fastness
Good compatibility with porous silica
Low molecular weight provides lower viscosity and higher solids coating solution
Inkjet off-line coating solution for paper and textile based materials
Inkjet sizepress coating solution for uncoated paper, matte paper/film, canvas/fabric
HYBRID PARTICLES LIMEJET™ HB-35
Cationic hybrid particle slurry specially developed for inkjet receptive coatings, which also use porous silica particles
Easily dispersible in water
Improves both ink absorption and color densities as well as reduced color bleeding
INK JET RECEPTIVE FABRIC TREATMENT FABJET PT-30: Aqueous fabric coating for printing on cotton, Polyester and polyblend fabrics
Durable inkjet receptive coating without binders
Direct printing with dye sublimation and water-based pigment inks
Cationic
Easily dispersible in water
Dye Fixatives /Mordants (cationic):
Polyvinylamines
Polyamidines
Polyamines
Allylics (functionalized)
Dicyandiamides
Cationic Grades
Particles/Pigments: TB Series Calcium Carbonate/Silica Complex Particles
Suitable for Inkjet Coating/Sizing Compositions
Cationic and anionic versions available
Near micron particle size
Adds water fastness
Improves image dot formation
Improves color gamut/density for dye and pigment IJ inks
35% aqueous dispersion
Reduces dye-fixative loadings
Crosslinkers: Polyfunctional Aliphatic Epoxide (for hydroxy functional resins)
Forms multiple bands, one epoxy unit per 180 mol.wt.
Fully water reducible
Polyfunctional Isoprophenyloxazolin
e: (for carboxy/anhydride functional resins):
Forms flexible, non-rigid, water absorbent crosslink sites
Available as water based emulsion, and as solution polymer
Solution grades in water or water/solvent blend
Combgraft Acrylates: (for solvent coating systems)
HEMA - Methylmethacrylate Copolymers
Other Proprietary Crosslinkers:
For IJ-Resins polyurethane dispersions
Auxiliaries: Oil Absorbent Titanate micro fibers (0.4 x 5.0 micron) "Micro Tex-NC"
White color
EspriJET IJ-Resin Dispersions (water based urethane dispersion)
- clear glossy and matte grades available
- self and externally crosslinkable
- self dye and pigment fixable
- alcohol and water reducible
- solvent inkjet grades available
EspriJET GSP Photopaper Series (swellable polymer type)
- off - machine coating applications
- glossy finish
- swellable polymer type
- universal ink performance
EspriJET MP Series (microporous)
- glossy and satin
- instant dry
- universal ink performance
- low coatweight primer; one - pass
EspriJET TC Premium Matte/ Fine Art Series
- off-machine coating applications
- waterfast
- improved color gamut/density
- low coatweight
EspriJET PS Paper Sizing Matte Series
- size press applications
- waterfast
- improved color gamut/density
- internal to paper substrate
Custom Polymer Synthesis of Ink Jet Materials is Available
ALKOX®: Polyethylene Oxide
- High purity
- Silica free
- Water absorbing
- Cross linkable
- Hot melt extrudable
- Nonionic
- Non dusting
- Residual Amine free
- Uniform particle size
ALKOX® L Series: Low Molecular Weight Polyethylene Oxide
- Supertight molecular weight distribution
- Polydispersity ~ 1.3
- Higher melting point than tradition polyethylene oxides
ALKOX® EP Series: Ethylene Oxide-Propylene Oxide Copolymer
- Flexible, elastomeric
- Alcohol tolerant; soluble in polar organic solvents
- Hot melt extrudable
JetSORB 2000: Swellable Acrylic Polymer
- Superabsorbent coatable polymer
- Self crosslinking for waterfastness
- Anionic
POLYURETHANE BINDERS
PASCOL JK-831N: Polycarbonate type (high film strength)
- Urethane
- High print densities with K3/UltraChrome
- Water soluble
- Non-ionic polyurethane dispersion
CATIONIC POLYMERS
PULSET JK-173: High solids Polyamine type
- PPC
- Weakly acidic
- Multipurpose paper; PVA compatible
- Uncoated paper
PULSET JK-501: Amphoteric Allyl type
- Weakly acidic
- Dispersible with silica
- For film and canvas
PULSET JK-505: High cationic charge Polyamine type
- Highest cationic
- Weakly acidic
- For uncoated and matte paper
PULSET JK-515: Low Molecular weight DADMAC Homopolymer type
- Weakly acidic
- Water soluble
- Cationic
- High optical density and smear resistance with simultaneous water fastness
- Good compatibility with porous silica
- Low molecular weight provides lower viscosity and higher solids coating solution
- Inkjet off-line coating solution for paper and textile based materials
- Inkjet sizepress coating solution for uncoated paper, matte paper/film, canvas/fabric
HYBRID PARTICLES
LIMEJET™ HB-35
- Cationic hybrid particle slurry specially developed for inkjet receptive coatings, which also use porous silica particles
- Easily dispersible in water
- Improves both ink absorption and color densities as well as reduced color bleeding
INK JET RECEPTIVE FABRIC TREATMENT
FABJET PT-30: Aqueous fabric coating for printing on cotton, Polyester and polyblend fabrics
- Durable inkjet receptive coating without binders
- Direct printing with dye sublimation and water-based pigment inks
- Cationic
- Easily dispersible in water
Dye Fixatives /Mordants (cationic):
- Polyvinylamines
- Polyamidines
- Polyamines
- Allylics (functionalized)
- Dicyandiamides
- Cationic Grades
Particles/Pigments: TB Series Calcium Carbonate/Silica Complex Particles
- Suitable for Inkjet Coating/Sizing Compositions
- Cationic and anionic versions available
- Near micron particle size
- Adds water fastness
- Improves image dot formation
- Improves color gamut/density for dye and pigment IJ inks
- 35% aqueous dispersion
- Reduces dye-fixative loadings
Crosslinkers: Polyfunctional Aliphatic Epoxide (for hydroxy functional resins)
- Forms multiple bands, one epoxy unit per 180 mol.wt.
- Fully water reducible
Polyfunctional Isoprophenyloxazoline: (for carboxy/anhydride functional resins):
- Forms flexible, non-rigid, water absorbent crosslink sites
- Available as water based emulsion, and as solution polymer
- Solution grades in water or water/solvent blend
Combgraft Acrylates: (for solvent coating systems)
- HEMA - Methylmethacrylate Copolymers
Other Proprietary Crosslinkers:
- For IJ-Resins polyurethane dispersions
Auxiliaries:
Oil Absorbent Titanate micro fibers (0.4 x 5.0 micron) "Micro Tex-NC"