The HMC400MS8(E) is a passive GaAs MMIC mixer designed for 1.7 to 2.2 GHz applications, offering high input IP3 performance of +36 dBm in downconversion and +29 dBm in upconversion with an LO drive of +17 dBm. It features a conversion loss of 8.8 dB typical, a 1 dB compression point of +21 dBm, and operates without external components or bias. The device is packaged in an 8-lead MSOP with a footprint of 14.8 mm² and supports IF frequencies up to 300 MHz. LO to RF isolation ranges from 20 to 33 dB. The part is suitable for GSM, CDMA, W-CDMA, and cable modem systems.
Up/Down Conv Mixer 2.2GHz 8-Pin MSOP T/R Product overview: HMC400MS8ETR from Analog Devices Inc. is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2GHz, MSOP. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 2.2GHz, MSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-HMC400MS8ETR can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | RF Mixers |
| Product Number | 861-HMC400MS8ETR |
| Product Name | 2.2GHz MSOP Rf Mixer |
| Package Type | Tape and Reel |