The HMC387MS8 is a high dynamic range passive GaAs MMIC mixer operating from 450 to 500 MHz, designed for downconversion and upconversion in GSM, CDMA, and private land mobile radio applications. It is housed in an 8-lead MSOP package with a footprint of 14.8 mm² and requires no DC bias. The mixer delivers a typical input IP3 of +32 dBm at +17 dBm LO drive and +30 dBm at +13 dBm LO drive, with a conversion loss of 9.5 dB and a 1 dB compression point of +22 dBm. The IF frequency range extends from DC to 150 MHz. LO drive levels are specified from +13 to +19 dBm.
IC MMIC MIXER HI IP3 8-MSOP Product overview: HMC387MS8 from Analog Devices Inc. is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include MSOP. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, MSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-HMC387MS8 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | RF Mixers |
| Product Number | 861-HMC387MS8 |
| Product Name | MSOP Rf Mixer |
| Package Type | Strip |