ERSAELECTRONICS PTE. LTD. 2.5GHz TSSOP Rf Mixer 861-AD8343ARU

Description
IC MIXER ACTIVE HI-IP3 14-TSSOP / RF Mixer IC Cellular, WLAN Up/Down Converter 0Hz ~ 2.5GHz 14-TSSOP Product overview: AD8343ARU from Analog Devices Inc. is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5GHz, TSSOP. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 2.5GHz, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-AD8343ARU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MIXER ACTIVE HI-IP3 14-TSSOP / RF Mixer IC Cellular, WLAN Up/Down Converter 0Hz ~ 2.5GHz 14-TSSOP Product overview: AD8343ARU from Analog Devices Inc. is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5GHz, TSSOP. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 2.5GHz, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-AD8343ARU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.5GHz TSSOP Rf Mixer - 861-AD8343ARU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.5GHz TSSOP Rf Mixer
861-AD8343ARU
2.5GHz TSSOP Rf Mixer 861-AD8343ARU
IC MIXER ACTIVE HI-IP3 14-TSSOP / RF Mixer IC Cellular, WLAN Up/Down Converter 0Hz ~ 2.5GHz 14-TSSOP Product overview: AD8343ARU from Analog Devices Inc. is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5GHz, TSSOP. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 2.5GHz, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-AD8343ARU can be used for catalog matching and distributor lookup.

IC MIXER ACTIVE HI-IP3 14-TSSOP / RF Mixer IC Cellular, WLAN Up/Down Converter 0Hz ~ 2.5GHz 14-TSSOP Product overview: AD8343ARU from Analog Devices Inc. is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5GHz, TSSOP. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 2.5GHz, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-AD8343ARU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category RF Mixers
Product Number 861-AD8343ARU
Product Name 2.5GHz TSSOP Rf Mixer
Package Type Tube
Unlock Full Specs
to access all available technical data

Similar Products

ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Mixer Type VSAT
RF 2500 to 4000 MHz
View Details
Rf Mixer - 861-HMC558LC3B - ERSAELECTRONICS PTE. LTD.
ERSAELECTRONICS PTE. LTD.
Specs
Package Type Strip
Mixer Type General Purpose
RF 5500 to 14000 MHz
View Details
2.5GHZ Rf Mixer - 861-ADL5356ACPZ-R7 - ERSAELECTRONICS PTE. LTD.
ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Mixer Type Cellular
RF 1200 to 2500 MHz
View Details
Rf Mixer - 861-HMC520ALC4TR - ERSAELECTRONICS PTE. LTD.
ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Mixer Type VSAT
RF 6000 to 10000 MHz
View Details