ERSAELECTRONICS PTE. LTD. 5V 3.8GHz Rf Mixer 861-AD8342ACPZ-R2

Description
Up/Down Conv Mixer 5V 3.8GHz 16-Pin LFCSP EP T/R Product overview: AD8342ACPZ-R2 from Analog Devices Inc. is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 3.8GHz. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 5V, 3.8GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-AD8342ACPZ-R2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Up/Down Conv Mixer 5V 3.8GHz 16-Pin LFCSP EP T/R Product overview: AD8342ACPZ-R2 from Analog Devices Inc. is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 3.8GHz. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 5V, 3.8GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-AD8342ACPZ-R2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5V 3.8GHz Rf Mixer
861-AD8342ACPZ-R2
5V 3.8GHz Rf Mixer 861-AD8342ACPZ-R2
Up/Down Conv Mixer 5V 3.8GHz 16-Pin LFCSP EP T/R Product overview: AD8342ACPZ-R2 from Analog Devices Inc. is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 3.8GHz. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 5V, 3.8GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-AD8342ACPZ-R2 can be used for catalog matching and distributor lookup.

Up/Down Conv Mixer 5V 3.8GHz 16-Pin LFCSP EP T/R Product overview: AD8342ACPZ-R2 from Analog Devices Inc. is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 3.8GHz. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 5V, 3.8GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-AD8342ACPZ-R2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category RF Mixers
Product Number 861-AD8342ACPZ-R2
Product Name 5V 3.8GHz Rf Mixer
Package Type Tape and Reel
Unlock Full Specs
to access all available technical data

Similar Products

QFN Rf Mixer - 861-HMC622LP4E - ERSAELECTRONICS PTE. LTD.
ERSAELECTRONICS PTE. LTD.
Specs
Package Type Strip
Mixer Type WiMAX / WiBro
RF 1800 to 3900 MHz
View Details
Specs
Package Type Tape & Reel (TR)
Mixer Type CATV
RF 10 to 3000 MHz
View Details
Rf Mixer - 861-HMC553ALC3BTR - ERSAELECTRONICS PTE. LTD.
ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
RF 7000 to 14000 MHz
View Details
15GHZ Rf Mixer - 861-HMC412AMS8G - ERSAELECTRONICS PTE. LTD.
ERSAELECTRONICS PTE. LTD.
Specs
Package Type Strip
Mixer Type General Purpose
RF 9000 to 15000 MHz
View Details