ERSAELECTRONICS PTE. LTD. 2Bit 4GHz Attenuator 852-HMC291TR

Description
2Bit 4dBStep 12dB 4GHz 6-Pin SOT-26 Product overview: HMC291TR from Analog Devices Inc. is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2Bit, 4GHz. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 2Bit, 4GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-HMC291TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2Bit 4dBStep 12dB 4GHz 6-Pin SOT-26 Product overview: HMC291TR from Analog Devices Inc. is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2Bit, 4GHz. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 2Bit, 4GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-HMC291TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2Bit 4GHz Attenuator - 852-HMC291TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2Bit 4GHz Attenuator
852-HMC291TR
2Bit 4GHz Attenuator 852-HMC291TR
2Bit 4dBStep 12dB 4GHz 6-Pin SOT-26 Product overview: HMC291TR from Analog Devices Inc. is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2Bit, 4GHz. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 2Bit, 4GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-HMC291TR can be used for catalog matching and distributor lookup.

2Bit 4dBStep 12dB 4GHz 6-Pin SOT-26 Product overview: HMC291TR from Analog Devices Inc. is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2Bit, 4GHz. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 2Bit, 4GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-HMC291TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category RF Attenuators
Product Number 852-HMC291TR
Product Name 2Bit 4GHz Attenuator
Unlock Full Specs
to access all available technical data

Similar Products

ERSAELECTRONICS PTE. LTD.
Specs
Frequency 20 to 50 GHz
Package Type Strip
View Details
ERSAELECTRONICS PTE. LTD.
Specs
Frequency 0.0 to 4 GHz
Package Type Tape & Reel (TR)
View Details
Attenuator - 852-HMC424LP3ETR - ERSAELECTRONICS PTE. LTD.
ERSAELECTRONICS PTE. LTD.
Specs
Frequency 0.0 to 13 GHz
Package Type Tape & Reel (TR)
View Details