ERSAELECTRONICS PTE. LTD. 2.30 GHz Attenuator 852-AV113-12

Description
HIP3™ Variable Attenuator 2.10-2.30 GHz Product overview: AV113-12 from Alpha Industries is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.30 GHz. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 2.30 GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-AV113-12 can be used for catalog matching and distributor lookup.
Request a Quote
Description
HIP3™ Variable Attenuator 2.10-2.30 GHz Product overview: AV113-12 from Alpha Industries is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.30 GHz. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 2.30 GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-AV113-12 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2.30 GHz Attenuator - 852-AV113-12 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.30 GHz Attenuator
852-AV113-12
2.30 GHz Attenuator 852-AV113-12
HIP3™ Variable Attenuator 2.10-2.30 GHz Product overview: AV113-12 from Alpha Industries is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.30 GHz. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 2.30 GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-AV113-12 can be used for catalog matching and distributor lookup.

HIP3™ Variable Attenuator 2.10-2.30 GHz Product overview: AV113-12 from Alpha Industries is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.30 GHz. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 2.30 GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-AV113-12 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category RF Attenuators
Product Number 852-AV113-12
Product Name 2.30 GHz Attenuator
Unlock Full Specs
to access all available technical data

Similar Products

ERSAELECTRONICS PTE. LTD.
Specs
Frequency 0.7000 to 3.8 GHz
Package Type Strip
View Details
Attenuator - 852-HMC629LP4ETR - ERSAELECTRONICS PTE. LTD.
ERSAELECTRONICS PTE. LTD.
Specs
Frequency 0.0 to 6 GHz
Package Type Tape & Reel (TR)
View Details
Attenuator - 852-HMC712LP3CE - ERSAELECTRONICS PTE. LTD.
ERSAELECTRONICS PTE. LTD.
Specs
Frequency 5 to 26.5 GHz
Package Type Strip
View Details