The LTC4060EDHC#PBF is a standalone linear charger controller for 1- to 4-series cell NiMH or NiCd batteries, designed for portable consumer electronics and medical equipment. It operates from a 4.5V to 10V input supply and provides programmable fast charge currents from 0.4A to 2A with ±5% accuracy at 2A. The device terminates charge using -∆V, maximum voltage, or maximum time methods and includes precharge for deeply discharged batteries. It is housed in a 16-lead 5mm × 3mm DFN package with an exposed thermal pad, and operates over a -40°C to 85°C ambient temperature range. Battery drain in sleep mode is less than 1µA, and input undervoltage lockout thresholds are programmable via SEL0 and SEL1 pins. No sense resistor or blocking diode is required.
IC BAT CHG MULT-CHEM 1-4CL 16DFN Product overview: LTC4060EDHC#PBF from Analog Devices Inc. is a Battery Charger for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Battery Charger, Battery Chargers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 85-LTC4060EDHC#PBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Battery Chargers |
| Product Number | 85-LTC4060EDHC#PBF |
| Product Name | Battery Charger |
| Compliances | RoHS |