The LTC4012-3 is a high-efficiency, multi-chemistry battery charger controller with PowerPath control, designed for notebook computers, portable instruments, and battery backup systems. It features a 550kHz synchronous buck PWM topology, a wide input voltage range of 6V to 28V, and a programmable output voltage range of 2V to 28V. The device includes an integrated ideal diode controller for the input adapter, battery overvoltage protection, and input current limiting with 3% accuracy. It operates with ±0.5% output float voltage accuracy and programmable charge current at 4% accuracy. Packaged in a 20-lead 4mm × 4mm × 0.75mm QFN with an exposed thermal pad, it is specified for operation from 0°C to 85°C. The part supports analog charge current monitoring, C/10 current detection, and micropower shutdown.
IC BATT CHG MULTI-CHEM 20QFN Product overview: LTC4012CUF-3#TRPBF from Analog Devices Inc. is a Battery Charger for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Battery Charger, Battery Chargers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 85-LTC4012CUF-3#TRPB
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Battery Chargers |
| Product Number | 85-LTC4012CUF-3#TRPBF |
| Product Name | Battery Charger |
| Compliances | RoHS |