The A3T4GF40BBF-HP is a 4Gb DDR3/DDR3L SDRAM with a 256M x 16 organization, offered in a 96-ball FBGA package. It operates at a data rate of 1866 Mbps with a timing profile of CL-nRCD-nRP = 13-13-13, and supports both 1.35 V and 1.5 V operation. The device includes On-Die Termination (ODT), ZQ calibration, and Row-Hammer-Free protection, and is JEDEC compliant. Operating temperature ranges include commercial, industrial, and automotive grades up to +95°C or +105°C. The part supports burst lengths of 8 and 4 with burst chop, and features differential clocks, DQS for data strobing, and programmable driver impedance control.
DRAM DDR3&DDR3L 4Gb, 256Mx16, 1866 a.CL13, 1.35V&1.5V, FBGA-96 Product overview: A3T4GF40BBF-HP from Zentel Japan is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4Gb, 1866 a, 1.35V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 4Gb, 1866 a, 1.35V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-A3T4GF40BBF-HP can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 774-A3T4GF40BBF-HP |
| Product Name | 4Gb 1866 a 1.35V Memory IC and Storage Component |
| Memory Category | DRAM Chip |
| Operating Temperature | 0 C (32 F) |
| Address Bus Width | 16 bits |