The LT1372IS8#TRPBF is a monolithic high-frequency switching regulator capable of 1.5A switch current, designed for boost, buck, inverting, and other topologies. It is packaged in an 8-lead plastic small outline (S8) measuring 0.150 inch wide, with an operating junction temperature range of -40°C to 125°C. The device operates with a minimum input voltage of 2.7V, features a quiescent current of 4mA typical, and a shutdown current of 50µA maximum at industrial temperatures. Switching frequency is 500kHz typical, and it supports external synchronization up to 800kHz. All functions are integrated into a surface-mount package consuming less than 0.5 square inch of board space.
IC REG MULT CONFIG ADJ 1.5A 8SO Product overview: LT1372IS8#TRPBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LT1372IS8#TRPBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 739-LT1372IS8#TRPBF |
| Product Name | 1.5A Voltage Regulator IC |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | 1.25 volts |
| IOUT | 1.5 amps |