The LT1317CS8#PBF is a micropower, fixed-frequency step-up DC/DC converter in an 8-lead plastic SO package, designed for battery-powered applications requiring efficient voltage conversion from 1.5V to 12V input. It operates at a fixed 600kHz switching frequency, with a peak switch current limit of 500mA and a saturated switch voltage drop of 300mV at 500mA load. Quiescent current is 100μA when not switching and 30μA in shutdown. The device includes a low-battery detector with a 200mV threshold and automatic Burst Mode operation at light loads. It supports an operating temperature range of 0°C to 70°C and features a 1.24V feedback reference voltage. The part is pin-compatible with the LT1307/LT1307B but does not include the continuous switching mode of the LT1317B variant.
IC REG BST SEPIC ADJ 710MA 8SO Product overview: LT1317CS8#PBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 710MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 710MA, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LT1317CS8#PBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 739-LT1317CS8#PBF |
| Product Name | 710MA Voltage Regulator IC |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; Tube |
| Output Voltage | 30 volts |
| IOUT | 0.5000 amps |