The LT1316 is a micropower step-up DC/DC converter designed for low-voltage applications, operating from an input voltage as low as 1.5V. It features a programmable peak switch current limit from 30mA to 500mA, a quiescent current of 33μA in active mode and 3μA in shutdown, and a low-battery detector that remains active during shutdown. The device is available in an 8-lead SO package, with a maximum switch current rating of 750mA and a maximum junction temperature of 125°C. It operates over a commercial temperature range of 0°C to 70°C and includes a logic-level shutdown pin and fixed off-time, variable on-time regulation. The LT1316CS8 variant is specifically offered in an 8-lead plastic SO package.
IC REG BST FLYBCK ADJ 750MA 8SO Product overview: LT1316CS8#PBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 750MA, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LT1316CS8#PBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 739-LT1316CS8#PBF |
| Product Name | 750MA Voltage Regulator IC |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; Tube |
| Output Voltage | 30 volts |