The LT1271CT is a monolithic 4A high-efficiency switching regulator in a 5-lead TO-220 package, designed for buck, boost, flyback, and inverting configurations with a 3.5V to 30V input range. It includes an internal 4A switch, operates at 60kHz, and draws 7mA quiescent current. Shutdown mode reduces supply current to 100μA typical. The device integrates control, oscillator, and protection circuits, with a maximum junction temperature of 100°C and thermal resistance of 50°C/W when soldered to 0.5 square inch of 1oz copper ground plane.
IC REG MULT CONFIG ADJ 4A TO220 Product overview: LT1271CT#PBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4A, TO220, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LT1271CT#PBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 739-LT1271CT#PBF |
| Product Name | 4A TO220 Voltage Regulator IC |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; Tube |
| Output Voltage | 1.24 volts |
| IOUT | 4 amps |