The LT1269 is a monolithic high-efficiency switching regulator capable of 4A switch current, designed for buck, boost, flyback, and inverting configurations with a 3.5V to 30V input range. It operates at 100kHz and is housed in a 20-lead plastic wide SO package, with a maximum junction temperature of 100°C and thermal resistance of 40°C/W to 46°C/W depending on copper area. Quiescent current is 7mA, and shutdown mode reduces supply current to 100μA typical. The device includes internal protection and supports external synchronization.
IC REG MULT CONFIG ADJ 4A 20SO Product overview: LT1269CSW#PBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4A, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LT1269CSW#PBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 739-LT1269CSW#PBF |
| Product Name | 4A Voltage Regulator IC |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; Tube |
| Output Voltage | 1.24 volts |
| IOUT | 4 amps |