The LT1171CT#PBF is a 2.5A high-efficiency switching regulator in a 5-lead plastic TO-220 package, designed for DC-DC conversion across buck, boost, flyback, and inverting topologies. It operates from a 3V to 40V input supply and draws 6mA quiescent current, with a shutdown mode reducing supply current to 50μa. The device includes an internal 2.5A switch, self-protection against overloads, and can be externally synchronized. It supports operating temperatures from 0°C to 100°C and has a maximum junction temperature of 100°C with a thermal resistance of 4°C/W (junction-to-case).
IC REG MULTI CONFG ADJ TO220-5 Product overview: LT1171CT#PBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, TO220, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LT1171CT#PBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 739-LT1171CT#PBF |
| Product Name | TO220 Voltage Regulator IC |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; Tube |
| Output Voltage | 1.24 volts |
| IOUT | 2.5 amps |