The AD5310BRTZ-REEL is a 10-bit, rail-to-rail voltage output DAC in a 6-lead SOT-23 package, operating from a 2.7 V to 5.5 V supply with a typical current consumption of 115 µA at 3 V and 140 µA at 5 V. It features power-down modes consuming 50 nA at 3 V and 200 nA at 5 V, a guaranteed monotonic response, and a power-on reset to 0 V. The device includes an on-chip output buffer with a 1 V/µs slew rate and supports a 30 MHz serial interface compatible with SPI, QSPI, and MICROWIRE standards. It is qualified for automotive applications and operates from −40°C to +105°C.
IC DAC 10BIT V-OUT SOT23-6 Product overview: AD5310BRTZ-REEL from Analog Devices Inc. is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10BIT, SOT23. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 10BIT, SOT23, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-AD5310BRTZ-REEL can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 701-AD5310BRTZ-REEL |
| Product Name | 10BIT SOT23 Digital-to-Analog Converter IC |
| Interface Type | SPI, DSP |
| Package Type | Tape & Reel (TR) |
| Packing Method | Tape & Reel (TR) |
| Pins | 6 |