ERSAELECTRONICS PTE. LTD. 12BIT Analog-to-Digital Converter IC 700-AD674BJNZ

Description
IC ADC 12BIT SAR 28DIP Product overview: AD674BJNZ from Analog Devices Inc. is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 12BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-AD674BJNZ can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC ADC 12BIT SAR 28DIP Product overview: AD674BJNZ from Analog Devices Inc. is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 12BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-AD674BJNZ can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AD674BJNZ is a 12-bit successive-approximation analog-to-digital converter with an integrated voltage reference and clock, designed for direct interface to 8- and 16-bit microprocessor buses. It operates with +5 V and ±12 V or ±15 V power supplies and supports unipolar 0 V to 10 V and 0 V to 20 V ranges, as well as bipolar ±5 V and ±10 V ranges. Conversion time is 15 µs maximum. The device features three-state output buffers for 12-bit or 8-bit byte access and includes a laser-trimmed 10.00 V reference with ±1% error and 10 ppm/°C temperature coefficient. It is housed in a 28-lead hermetically sealed ceramic DIP package and is specified for operation from 0°C to 70°C. MIL-STD-883-compliant versions are available for military applications.

Datasheet Summary
Powered by GS/AI

The AD674BJNZ is a 12-bit successive-approximation analog-to-digital converter with an integrated voltage reference and clock, designed for direct interface to 8- and 16-bit microprocessor buses. It operates with +5 V and ±12 V or ±15 V power supplies and supports unipolar 0 V to 10 V and 0 V to 20 V ranges, as well as bipolar ±5 V and ±10 V ranges. Conversion time is 15 µs maximum. The device features three-state output buffers for 12-bit or 8-bit byte access and includes a laser-trimmed 10.00 V reference with ±1% error and 10 ppm/°C temperature coefficient. It is housed in a 28-lead hermetically sealed ceramic DIP package and is specified for operation from 0°C to 70°C. MIL-STD-883-compliant versions are available for military applications.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
12BIT Analog-to-Digital Converter IC
700-AD674BJNZ
12BIT Analog-to-Digital Converter IC 700-AD674BJNZ
IC ADC 12BIT SAR 28DIP Product overview: AD674BJNZ from Analog Devices Inc. is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 12BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-AD674BJNZ can be used for catalog matching and distributor lookup.

IC ADC 12BIT SAR 28DIP Product overview: AD674BJNZ from Analog Devices Inc. is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 12BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-AD674BJNZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 700-AD674BJNZ
Product Name 12BIT Analog-to-Digital Converter IC
Interface Type Parallel
Package Type Tube
Packing Method Tube
Pins 28
Unlock Full Specs
to access all available technical data

Similar Products

24BIT Analog-to-Digital Converter IC - 700-AD7124-4BCPZ-RL7 - ERSAELECTRONICS PTE. LTD.
Specs
Interface Type SPI
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
View Details
Specs
Interface Type SPI, DSP
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
View Details
Dual Analog-to-Digital Converter IC - 700-AD4630-24BBCZ - ERSAELECTRONICS PTE. LTD.
Specs
Interface Type Serial, SPI
Package Type Tray
Packing Method Tray
View Details