The ADSP-21991 is a mixed-signal DSP controller based on the ADSP-219x fixed-point core, designed for high-performance industrial motor control and signal processing applications. It operates at up to 160 MIPS with a 6.25 ns instruction cycle time and features 32K words of 24-bit on-chip program RAM and 8K words of 16-bit on-chip data RAM. The device includes an 8-channel, 14-bit ADC with up to 20 MSPS sampling rate, a three-phase 16-bit PWM generator with 12.5 ns resolution, a dedicated 32-bit encoder interface, and dual auxiliary PWM outputs. It supports 2.5 V internal operation with 3.3 V I/O, and offers flexible power management modes. The part is available in a 196-ball mini-BGA package and a 176-lead LQFP package, with an operating temperature range of -40°C to +85°C. It includes an IEEE JTAG 1149.1 test access port for emulation and debugging.
IC DSP CONTROLLER 16BIT 176-LQFP Product overview: ADSP-21991BSTZ from Analog Devices Inc. is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 16-bit, 16BIT. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-ADSP-21991BSTZ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Digital Signal Processors (DSP) |
| Product Number | 698-ADSP-21991BSTZ |
| Product Name | 16-bit 16BIT Dsp |
| Data Bus | 16-Bit |