The AD584SH is a precision voltage reference IC with a programmable 2.500 V output, designed for use in analog-to-digital and digital-to-analog converters, instrumentation, and calibration circuits. It is packaged in an 8-pin TO-99 metal can and operates over a temperature range of −55°C to +125°C. The device has a maximum initial accuracy of ±7.5 mV and a temperature coefficient of 30 ppm/°C. It supports output currents up to 5 mA for sourcing and sinking, draws a maximum quiescent current of 1.0 mA, and includes a strobe terminal to reduce power consumption to approximately 100 µA in the off state. The AD584SH is compliant with MIL-STD-883.
IC VREF SERIES 0.3% TO99-8 Product overview: AD584SH from Analog Devices Inc. is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-AD584SH can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-AD584SH |
| Product Name | Precision Voltage Reference IC |
| Type | Series |
| VREF Type | Programmable |
| Package Type | Other; Bulk |