The AD580UH is a three-terminal, bandgap voltage reference IC providing a fixed 2.5 V output with an initial tolerance of ±10 mV and a temperature coefficient of 10 ppm/°C. It operates over an input range of 4.5 V to 30 V and draws a maximum quiescent current of 1.5 mA. The device is packaged in a TO-52 metal can and is specified for operation from -55°C to +125°C. Long-term stability is better than 250 μV. It meets MIL-STD-883 compliance when designated as AD580UH/883B.
IC VREF SERIES 0.4% TO52-3 Product overview: AD580UH from Analog Devices Inc. is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-AD580UH can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-AD580UH |
| Product Name | Precision Voltage Reference IC |
| Type | Series |
| VREF Type | Fixed; Programmable |
| Package Type | Other; Bulk |