The AD1582ARTZ is a micropower, precision series voltage reference with a 2.5 V output, available in a 3-lead SOT-23 surface-mount package. It operates from a supply voltage of 2.7 V to 12 V with a minimum headroom of 200 mV and draws a maximum quiescent current of 70 µA. The device supports a load current of up to ±5 mA and has a temperature coefficient of 100 ppm/°C with an initial accuracy of 0.80%. It is specified for operation over the industrial temperature range of -40°C to +125°C and is qualified for automotive applications. Wideband noise is 50 µV rms from 10 Hz to 10 kHz.
IC VREF SERIES 0.8% SOT23-3 Product overview: AD1582ARTZ-R2 from Analog Devices Inc. is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-AD1582ARTZ-R2 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-AD1582ARTZ-R2 |
| Product Name | SOT23 Precision Voltage Reference IC |
| Type | Series |