ERSAELECTRONICS PTE. LTD. Low-Power 22V Operational Amplifier IC 687-AD707KN

Description
Ultralow Drift Op Amp / Op Amp Single Precision Amplifier ±22V 8-Pin PDIP Product overview: AD707KN from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 22V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, 22V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AD707KN can be used for catalog matching and distributor lookup.
Request a Quote
Description
Ultralow Drift Op Amp / Op Amp Single Precision Amplifier ±22V 8-Pin PDIP Product overview: AD707KN from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 22V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, 22V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AD707KN can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Low-Power 22V Operational Amplifier IC - 687-AD707KN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Low-Power 22V Operational Amplifier IC
687-AD707KN
Low-Power 22V Operational Amplifier IC 687-AD707KN
Ultralow Drift Op Amp / Op Amp Single Precision Amplifier ±22V 8-Pin PDIP Product overview: AD707KN from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 22V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, 22V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AD707KN can be used for catalog matching and distributor lookup.

Ultralow Drift Op Amp / Op Amp Single Precision Amplifier ±22V 8-Pin PDIP Product overview: AD707KN from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 22V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, 22V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AD707KN can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers
Product Number 687-AD707KN
Product Name Low-Power 22V Operational Amplifier IC
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Standards RoHS
Supply Voltage (VS) 4.5 volts
Bandwidth 145 MHz
View Details
Specs
Standards RoHS
Slew Rate 0.3000 V/µs
Bandwidth 0.6000 MHz
View Details
Operational Amplifier IC - 687-AD625BDZ - ERSAELECTRONICS PTE. LTD.
Specs
Standards RoHS
Slew Rate 5 V/µs
Bandwidth 25 MHz
View Details