NJM2266D is a 3-input, 1-output video superimposer with an internal 6 dB amplifier, designed for direct connection to TV monitors. It operates from a 4.75 V to 13 V supply voltage and is packaged in an 8-pin DIP format. The device features a sink-chip clamp function for DC level adjustment of the video signal and luminance signal control inputs. It provides 65 dB crosstalk isolation at 4.43 MHz and operates over a temperature range of -40 °C to +85 °C. The part is intended for use in VCRs, video cameras, AV TVs, and video disc players, but is designated for existing applications only and is scheduled for discontinuation.
IC VIDEO SGNL SUPERIMPOSER 8DIP Product overview: NJM2266D from Nisshinbo Micro Devices is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-NJM2266D can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Video Processor ICs |
| Product Number | 684-NJM2266D |
| Product Name | Video Processing Ic |
| Supply Voltage | 4.75 to 13 volts |