The MAX9674ETI+ is a 16-channel, 10-bit programmable gamma reference system with integrated MTP memory for TFT LCD gamma and VCOM correction. It is packaged in a 28-pin TQFN-EP (5mm × 5mm) with an exposed pad, and operates over a -40°C to +85°C temperature range. The device supports 200mA peak transient current on each gamma output and 600mA on the VCOM channel, both settling within 1µs. It uses an I2C interface for programming and accepts analog supply voltages from 9V to 20V and digital supply voltages from 2.7V to 3.6V. Up to 300 write operations are supported on the on-chip nonvolatile memory.
IC VIDEO GAMMA REF SYST 28TQFN Product overview: MAX9674ETI+ from Analog Devices Inc./Maxim Integrated is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-MAX9674ETI+ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Video Processor ICs |
| Product Number | 684-MAX9674ETI+ |
| Product Name | Video Processing Ic |
| Supply Voltage | 2.7 to 3.6 volts |