The MAT12AHZ is a dual matched NPN transistor pair in a 6-lead TO-78 metal header package, designed for ultralow noise audio applications and precision current mirroring. It features a maximum voltage noise density of 1 nV/√Hz at 100 Hz, current gain matching of 0.5% typical, and an offset voltage of 200 δV maximum. The device operates over a temperature range of -40°C to +85°C, with a gain-bandwidth product of 200 MHz and collector current handling up to 20 mA. Package dimensions are defined by the TO-78 standard. The part is RoHS compliant and meets the extended temperature reliability requirements specified for the MAT12 series.
TRANS 2NPN 40V 0.02A TO78-6 Product overview: MAT12AHZ from Analog Devices Inc. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.02A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.02A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-MAT12AHZ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 277-MAT12AHZ |
| Product Name | 40V 0.02A Bipolar Transistor |
| Package Type | Bulk |
| Packing Method | Bulk |
| IC(max) | 20 milliamps |