The MAT04 is a quad monolithic NPN transistor designed for precision amplifier and nonlinear circuit applications requiring excellent parametric matching. It is available in 14-lead Cerdip, plastic DIP, and SO packages. Each transistor offers a minimum current gain of 400 at 25°C and a maximum offset voltage of 400 µV, with current gain matching within 4% for the MAT04F variant. The device exhibits low noise voltage density of 3 nV/√Hz at 100 Hz and 1 mA collector current, and a gain-bandwidth product of 300 MHz. Breakdown voltage is 40 V, and the collector-emitter saturation voltage is 0.06 V. Performance is guaranteed over the industrial temperature range of -40°C to 85°C for the MAT04F. Protection diodes across the base-emitter junctions ensure long-term stability of matching parameters.
MATCHED QUAD TRANSISTOR Product overview: MAT04FY from Analog Devices Inc. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include transistor, BJT, switching, amplification, Quad, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-MAT04FY can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 277-MAT04FY |
| Product Name | Quad Bipolar Transistor |
| Package Type | Bulk |