The MAT03EH is a dual monolithic PNP transistor in a TO-78 package, designed for high-precision preamplifier and current mirror applications requiring tight parametric matching and low noise. It features a maximum offset voltage of 100 µV, noise voltage density of 0.7 nV/√Hz at 1 kHz, current gain of at least 100, and gain matching of 3% maximum. The device supports collector-base voltages up to 36 V and collector currents up to 20 mA, with an operating temperature range of -40°C to +85°C. Internal protection diodes safeguard against base-emitter breakdown, and the package dimensions conform to the TO-78 metal can standard. It meets the AEC-Q200 automotive qualification standard and is RoHS compliant.
TRANS 2PNP 36V 0.02A TO78-6 Product overview: MAT03EH from Analog Devices Inc. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V, 0.02A. Search-friendly keywords include transistor, BJT, switching, amplification, 36V, 0.02A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-MAT03EH can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 277-MAT03EH |
| Product Name | 36V 0.02A Bipolar Transistor |
| Package Type | Tube |