The MAT01GH is a monolithic dual NPN transistor in a 6-pin metal header package [TO-78], designed for precision applications such as low-noise instrumentation amplifiers, current mirrors, and voltage-controlled attenuators. It features a maximum collector-base breakdown voltage of 45 V and a collector current rating of 25 mA. The device exhibits an offset voltage of 0.5 mV maximum at 25°C, with an average offset voltage drift of 1.8 µV/°C, and provides high current gain (hFE) of at least 300 at 10 µA collector current. Matching characteristics include a current gain mismatch of less than 8.0% and low noise voltage of 0.4 µV p-p from 0.1 Hz to 10 Hz. The package is rated for operation from -55°C to +125°C and meets RoHS compliance.
TRANS 2NPN 45V 0.025A TO78-6 Product overview: MAT01GH from Analog Devices Inc. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.025A. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.025A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-MAT01GH can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 277-MAT01GH |
| Product Name | 45V 0.025A Bipolar Transistor |
| Package Type | Tube |
| Packing Method | Tube |
| IC(max) | 25 milliamps |
| VCEO | 45 volts |