The LTM8021 is a 36V, 500mA step-down DC/DC µModule with an integrated switching controller, power switches, inductor, and support components. It operates over an input voltage range of 3V to 36V and provides an adjustable output voltage from 0.8V to 5V. The device features a fixed 1.1MHz switching frequency, current mode control, and programmable soft-start. It is packaged in a 35-lead LGA measuring 11.25mm × 6.25mm × 2.82mm, with an RoHS-compliant gold pad finish. The operating temperature range is -40°C to 125°C. Only an output capacitor and bulk input capacitor are required to complete the design.
DC DC CONVERTER 0.8-5V Product overview: LTM8021EV#PBF from Analog Devices Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-LTM8021EV#PBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 132-LTM8021EV#PBF |
| Product Name | 5V DC-DC Converter IC |
| Package Type | Other; Tray |
| Output Voltage | 0.8000 to 5 volts |
| Input Voltage | 36 volts |