ERSAELECTRONICS PTE. LTD. Dual 40V 4A DC-DC Converter IC 132-LTM4655IY

Description
EN55022B CMPLINT 40V DUAL 4A SNG Product overview: LTM4655IY from Analog Devices Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 40V, 4A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 40V, 4A, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-LTM4655IY can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
EN55022B CMPLINT 40V DUAL 4A SNG Product overview: LTM4655IY from Analog Devices Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 40V, 4A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 40V, 4A, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-LTM4655IY can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual 40V 4A DC-DC Converter IC - 132-LTM4655IY - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 40V 4A DC-DC Converter IC
132-LTM4655IY
Dual 40V 4A DC-DC Converter IC 132-LTM4655IY
EN55022B CMPLINT 40V DUAL 4A SNG Product overview: LTM4655IY from Analog Devices Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 40V, 4A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 40V, 4A, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-LTM4655IY can be used for catalog matching and distributor lookup.

EN55022B CMPLINT 40V DUAL 4A SNG Product overview: LTM4655IY from Analog Devices Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 40V, 4A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 40V, 4A, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-LTM4655IY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 132-LTM4655IY
Product Name Dual 40V 4A DC-DC Converter IC
Package Type Other; Tray
Output Voltage 0.5000 to 26.5 volts
Input Voltage 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

24V DC-DC Converter IC - 132-LTM8052IV#PBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tray
Output Voltage 1.2 to 24 volts
Input Voltage 36 volts
View Details
3.3V DC-DC Converter IC - 132-LTM4643IY - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tray
Output Voltage 0.6000 to 3.3 volts
Input Voltage 20 volts
View Details
Dual 3A DC-DC Converter IC - 132-LTM8078IY#PBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tray
Output Voltage 0.8000 to 10 volts
Input Voltage 40 volts
View Details
3.3V DC-DC Converter IC - 132-LTM8003HY-3.3#PBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tray
Output Voltage 3.3 volts
Input Voltage 40 volts
View Details