The LTM4646IY is a dual 10A or single 20A DC/DC power supply µModule regulator in a 11.25mm × 15mm × 5.01mm BGA package, designed for point-of-load power applications. It operates from an input voltage range of 4.5V to 20V, with output voltage capability from 0.6V to 5.5V per channel, and supports current sharing, frequency synchronization, and overcurrent and overvoltage protection. The device features a current mode control architecture for fast transient response, up to 96% efficiency, and an operating temperature range of -40°C to 125°C. It includes internal temperature monitoring diodes, programmable switching frequency from 250kHz to 1.3MHz, and is offered with a RoHS compliant finish.
DC DC CNVRTR 0.6-5.5V 0.6-5.5V Product overview: LTM4646IY from Analog Devices Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5.5V, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-LTM4646IY can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 132-LTM4646IY |
| Product Name | 5.5V DC-DC Converter IC |
| Package Type | Other; Tray |
| Output Voltage | 0.6000 to 5.5 volts |
| Input Voltage | 20 volts |