The LTM4627 is a 15A DC/DC µModule regulator with a 4.5V to 20V input voltage range and a 0.6V to 5V output range, designed for compact power supply applications. It is available in 15mm × 15mm × 4.32mm LGA and 15mm × 15mm × 4.92mm BGA packages. The regulator supports differential remote sensing, current sharing up to 60A, frequency synchronization, and Burst Mode operation, achieving up to 93% efficiency at 12V input and 3.3V output. It includes overcurrent and overvoltage protection, a ±1.5% total DC output error, and operates from -40°C to 125°C with a RoHS-compliant terminal finish.
DC DC CONVERTER 0.6-5V Product overview: LTM4627IV#PBF from Analog Devices Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-LTM4627IV#PBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 132-LTM4627IV#PBF |
| Product Name | 5V DC-DC Converter IC |
| Package Type | Other; Tray |
| Output Voltage | 0.6000 to 5 volts |
| Input Voltage | 20 volts |