The LTM4605 is a high-efficiency buck-boost DC/DC µModule regulator designed for point-of-load power conversion, with an input voltage range of 4.5V to 20V and an output voltage range of 0.8V to 16V. It delivers up to 5A continuous current in boost mode and 12A in buck mode, with efficiency up to 98%. The device integrates a switching controller, power FETs, and support components in a 15mm × 15mm × 2.8mm LGA package. It features current mode control, a power good output, phase-lockable switching frequency from 200kHz to 400kHz, and fault protections including overvoltage and current foldback. Operable from -40°C to 85°C, it is Pb-free and RoHS compliant.
DC DC CONVERTER 0.8-16V Product overview: LTM4605EV#PBF from Analog Devices Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 16V, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-LTM4605EV#PBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 132-LTM4605EV#PBF |
| Product Name | 16V DC-DC Converter IC |
| Package Type | Other; Tray |
| Output Voltage | 0.8000 to 16 volts |
| Input Voltage | 20 volts |