The LTM4604AEV#PBF is a complete 4A switch-mode step-down µModule regulator with a 9mm × 15mm × 2.32mm LGA package and RoHS-compliant terminal finish, supporting input voltages from 2.375V to 5.5V and output voltages from 0.8V to 5V. It provides up to 4A continuous output current with ±1.75% maximum total DC output error over the operating temperature range of -40°C to 125°C, featuring output voltage tracking, current mode control, power good indication, and programmable soft-start. Efficiency reaches up to 95%, and peak output current is 5A. It includes current foldback protection, overtemperature shutdown, and micropower shutdown with quiescent current of ≤7µA.
DC DC CONVERTER 0.8-5V Product overview: LTM4604AEV#PBF from Analog Devices Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-LTM4604AEV#PBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 132-LTM4604AEV#PBF |
| Product Name | 5V DC-DC Converter IC |
| Package Type | Other; Tray |
| Output Voltage | 0.8000 to 5 volts |
| Input Voltage | 5.5 volts |