Erlab Inc. Captair® Flow HEPA Filtered Clean Air Enclosure 483

Description
Captair® Flow Clean air enclosures For handlings in an ultra-clean, dust free environment The new Captair Flow range is designed to protect samples and/or products handled into the enclosure. Equipped with Flex technology, their modular filtration column consists of a HEPA H14 filter that provides filtration efficiency of 99.995% for particles larger than 0.1 micron (MPPS method of the EN 1822-1 standard). Adding a carbon filter upstream the fan module protects the enclosure volume of gaseous pollutants present in ambient air. The ultra-clean air entering the cabinet is quality ISO 5 (EN ISO 14644) which corresponds to U.S. class 100 (less than 100 particles per ft³ > 0.5 microns) and class A and B of the GMP guide published by the European pharmaceutical industry. Items placed into the enclosure are therefore protected against external contamination.
Datasheet
Description
Captair® Flow Clean air enclosures For handlings in an ultra-clean, dust free environment The new Captair Flow range is designed to protect samples and/or products handled into the enclosure. Equipped with Flex technology, their modular filtration column consists of a HEPA H14 filter that provides filtration efficiency of 99.995% for particles larger than 0.1 micron (MPPS method of the EN 1822-1 standard). Adding a carbon filter upstream the fan module protects the enclosure volume of gaseous pollutants present in ambient air. The ultra-clean air entering the cabinet is quality ISO 5 (EN ISO 14644) which corresponds to U.S. class 100 (less than 100 particles per ft³ > 0.5 microns) and class A and B of the GMP guide published by the European pharmaceutical industry. Items placed into the enclosure are therefore protected against external contamination.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Captair® Flow HEPA Filtered Clean Air Enclosure - 483 - Erlab Inc.
Rowley, MA, USA
Captair® Flow HEPA Filtered Clean Air Enclosure
483
Captair® Flow HEPA Filtered Clean Air Enclosure 483
Captair® Flow Clean air enclosures For handlings in an ultra-clean, dust free environment The new Captair Flow range is designed to protect samples and/or products handled into the enclosure. Equipped with Flex technology, their modular filtration column consists of a HEPA H14 filter that provides filtration efficiency of 99.995% for particles larger than 0.1 micron (MPPS method of the EN 1822-1 standard). Adding a carbon filter upstream the fan module protects the enclosure volume of gaseous pollutants present in ambient air. The ultra-clean air entering the cabinet is quality ISO 5 (EN ISO 14644) which corresponds to U.S. class 100 (less than 100 particles per ft³ > 0.5 microns) and class A and B of the GMP guide published by the European pharmaceutical industry. Items placed into the enclosure are therefore protected against external contamination.

Captair® Flow

Clean air enclosures

For handlings in an ultra-clean, dust free environment

The new Captair Flow range is designed to protect samples and/or products handled into the enclosure.

Equipped with Flex technology, their modular filtration column consists of a HEPA H14 filter that provides filtration efficiency of 99.995% for particles larger than 0.1 micron (MPPS method of the EN 1822-1 standard).

Adding a carbon filter upstream the fan module protects the enclosure volume of gaseous pollutants present in ambient air.

The ultra-clean air entering the cabinet is quality ISO 5 (EN ISO 14644) which corresponds to U.S. class 100 (less than 100 particles per ft³ > 0.5 microns) and class A and B of the GMP guide published by the European pharmaceutical industry.

Items placed into the enclosure are therefore protected against external contamination.

Supplier's Site Datasheet

Technical Specifications

  Erlab Inc.
Product Category Clean Benches
Product Number 483
Product Name Captair® Flow HEPA Filtered Clean Air Enclosure
Laminar Flow Direction Vertical
Air Cleanliness Class Class 100
HEPA Filter Efficiency 99.995%
Hood Face Velocity 59.06 SFPM (30 cm/s)
Unlock Full Specs
to access all available technical data

Similar Products

Vertical-Flow Recirculating Clean Bench - EdgeGARD® VF EG4VF - Baker
Specs
Laminar Flow Direction Vertical
Air Cleanliness Class 10
HEPA Filter Efficiency 99.99%
View Details
Table Top Work Station (TT) -  - Envirco
Specs
Air Cleanliness Class Class 100
Width 36 to 72 inch (914 to 1829 mm)
View Details
Vertical Laminar Flow Workstation - AC624LF - AirClean Systems
Specs
Laminar Flow Direction Vertical
Air Cleanliness Class Class 100
Features and Options Lighting; Pre-filter
View Details
Captair® Flow HEPA Filtered Clean Air Enclosure - 714 - Erlab Inc.
Specs
Laminar Flow Direction Vertical
Air Cleanliness Class Class 100
HEPA Filter Efficiency 99.995%
View Details