Eraser Company, Inc. Rotary FybRglass® Cleaning Wheel BE0002

Description
Rotary FybRglass® Cleaning Wheel Item # BE0002 Rotary cleaning wheel filled with pure spun fine FybRglass® fibers with no bonding agent. Wheel is designed for rotary use mounted on spindles or mandrels. Wheels may be stacked together on a spindle to produce a wide face brush. Specifications Wheel Size 4" OD x 2.5" wide width (101mm OD x 63.5mm wide) Arbor Hole 3/4" (19mmø) Maximum Safe Free Speed 2,000 RPM
Description
Rotary FybRglass® Cleaning Wheel Item # BE0002 Rotary cleaning wheel filled with pure spun fine FybRglass® fibers with no bonding agent. Wheel is designed for rotary use mounted on spindles or mandrels. Wheels may be stacked together on a spindle to produce a wide face brush. Specifications Wheel Size 4" OD x 2.5" wide width (101mm OD x 63.5mm wide) Arbor Hole 3/4" (19mmø) Maximum Safe Free Speed 2,000 RPM

Suppliers

Company
Product
Description
Supplier Links
Rotary FybRglass® Cleaning Wheel - BE0002 - Eraser Company, Inc.
Syracuse, NY, USA
Rotary FybRglass® Cleaning Wheel
BE0002
Rotary FybRglass® Cleaning Wheel BE0002
Rotary FybRglass® Cleaning Wheel Item # BE0002 Rotary cleaning wheel filled with pure spun fine FybRglass® fibers with no bonding agent. Wheel is designed for rotary use mounted on spindles or mandrels. Wheels may be stacked together on a spindle to produce a wide face brush. Specifications Wheel Size 4" OD x 2.5" wide width (101mm OD x 63.5mm wide) Arbor Hole 3/4" (19mmø) Maximum Safe Free Speed 2,000 RPM

Rotary FybRglass® Cleaning Wheel

Item # BE0002

Rotary cleaning wheel filled with pure spun fine FybRglass® fibers with no bonding agent. Wheel is designed for rotary use mounted on spindles or mandrels. Wheels may be stacked together on a spindle to produce a wide face brush.

Specifications

Wheel Size

  • 4" OD x 2.5" wide width (101mm OD x 63.5mm wide)

Arbor Hole

  • 3/4" (19mmø)

Maximum Safe Free Speed

  • 2,000 RPM
Supplier's Site

Technical Specifications

  Eraser Company, Inc.
Product Category Industrial Brushes
Product Number BE0002
Product Name Rotary FybRglass® Cleaning Wheel
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; FybRglass®
Width 2.5 inch (63.5 mm)
Rotary Speed 2000 rpm
Applications Cleaning and Surface Conditioning; Bench or Backstand
Unlock Full Specs
to access all available technical data

Similar Products

Dust Pans & Brushes - 1462775 - RS Components, Ltd.
Specs
Brush Filament / Fill Material Specialty Blend / Other; Pp
Length 12.76 inch (324 mm)
Applications All industries
View Details
Standard Twist Knot Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Metal Wire
Rotary Speed 12500 to 20000 rpm
View Details
AP8010P, 8 Inch Narrow Crimp Wire Wheel - 41270 - Maryland Brush Company, Inc.
Specs
Specific Product Type / Shape Other Type / Shape; Wire Wheel
Brush Filament / Fill Material Metal Wire
Width 1 inch (25.4 mm)
View Details
Wire Brushes, Crimped - 743104-A - Makita USA, Inc.
Specs
Specific Product Type / Shape End Brush
Rotary Speed 20000 rpm
Applications Dry
View Details