Eraser Company, Inc. Nylon Wheel for Combing Coax AC4003

Description
All of our Nylon Wheels are manufactured in house to ensure the highest standards of quality and delivery. We make wheels to fit all competitive machines as well as for all Eraser Models. We can also manufacture custom size wheels. There are many factors that determine the proper grade of wheel for a specific wire stripping application and these include: wire size, type of insulation, strip length, number of wires stripped at one time, etc. For this reason, we suggest you send a sample of your wire so we may test it in our laboratory to provide you with the most efficient and economical grade of wheel [send us a 3 foot (1m) sample of wire with strip length and number of wires to be stripped at one time].
Description
All of our Nylon Wheels are manufactured in house to ensure the highest standards of quality and delivery. We make wheels to fit all competitive machines as well as for all Eraser Models. We can also manufacture custom size wheels. There are many factors that determine the proper grade of wheel for a specific wire stripping application and these include: wire size, type of insulation, strip length, number of wires stripped at one time, etc. For this reason, we suggest you send a sample of your wire so we may test it in our laboratory to provide you with the most efficient and economical grade of wheel [send us a 3 foot (1m) sample of wire with strip length and number of wires to be stripped at one time].

Suppliers

Company
Product
Description
Supplier Links
Nylon Wheel for Combing Coax - AC4003 - Eraser Company, Inc.
Syracuse, NY, USA
Nylon Wheel for Combing Coax
AC4003
Nylon Wheel for Combing Coax AC4003
All of our Nylon Wheels are manufactured in house to ensure the highest standards of quality and delivery. We make wheels to fit all competitive machines as well as for all Eraser Models. We can also manufacture custom size wheels. There are many factors that determine the proper grade of wheel for a specific wire stripping application and these include: wire size, type of insulation, strip length, number of wires stripped at one time, etc. For this reason, we suggest you send a sample of your wire so we may test it in our laboratory to provide you with the most efficient and economical grade of wheel [send us a 3 foot (1m) sample of wire with strip length and number of wires to be stripped at one time].

All of our Nylon Wheels are manufactured in house to ensure the highest standards of quality and delivery. We make wheels to fit all competitive machines as well as for all Eraser Models. We can also manufacture custom size wheels. There are many factors that determine the proper grade of wheel for a specific wire stripping application and these include: wire size, type of insulation, strip length, number of wires stripped at one time, etc. For this reason, we suggest you send a sample of your wire so we may test it in our laboratory to provide you with the most efficient and economical grade of wheel [send us a 3 foot (1m) sample of wire with strip length and number of wires to be stripped at one time].

Supplier's Site

Technical Specifications

  Eraser Company, Inc.
Product Category Specialty Brushes
Product Number AC4003
Product Name Nylon Wheel for Combing Coax
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Wire Stripping Wheel
Brush Filament / Fill Material Synthetic Filament; Nylon
Width 0.2362 to ? inch (6 to ? mm)
Applications Wire Stripping
Unlock Full Specs
to access all available technical data

Similar Products

Abtex Disc Brushes, Ceramic Filament—Max Density 1/4
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Disc Brush
Brush Filament / Fill Material Abrasive Filament
Trim Length 1.5 inch (38.1 mm)
View Details
Stainless Steel Refill - IA0360 - Eraser Company, Inc.
Specs
Brush Type / Shape Other Type / Shape; Eraser
Brush Filament / Fill Material Stainless Steel; Metal Wire
Applications Cleaning and Surface Conditioning
View Details
Cup Brush Crimped Wires for Angle Grinders -  - Walter Surface Technologies
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Cup Brush
Brush Filament / Fill Material Metal Wire
Width 3 to 5 inch (76.2 to 127 mm)
View Details
Paint Brushes - Oval Sash Paint Brush - 00302 - Tanis Incorporated
Specs
Brush Type / Shape Paint / Coating Brush; Other Type / Shape; Utility Brushes - Paint Brushes - Oval Sash Paint Brush
Brush Filament / Fill Material Natural Bristle / Hair; Pure Bristle
Length 8.5 inch (216 mm)
View Details